AEL Crystals Limited Crystal, 24Mhz, 30Pf, Hc-49; Frequency Nom Ael Crystals X24M000000L331

Description
CRYSTAL, 24MHZ, 30PF, HC-49; Frequency Nom:24MHz; Crystal Case:Through Hole, 11.05mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:30pF; Frequency Tolerance + / -:50ppm; Product Range:HC49S Series; Crystal Type:Quartz RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 24MHZ, 30PF, HC-49; Frequency Nom:24MHz; Crystal Case:Through Hole, 11.05mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:30pF; Frequency Tolerance + / -:50ppm; Product Range:HC49S Series; Crystal Type:Quartz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 24Mhz, 30Pf, Hc-49; Frequency Nom Ael Crystals - 80K7396 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 24Mhz, 30Pf, Hc-49; Frequency Nom Ael Crystals
80K7396
Crystal, 24Mhz, 30Pf, Hc-49; Frequency Nom Ael Crystals 80K7396
CRYSTAL, 24MHZ, 30PF, HC-49; Frequency Nom:24MHz; Crystal Case:Through Hole, 11.05mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:30pF; Frequency Tolerance + / -:50ppm; Product Range:HC49S Series; Crystal Type:Quartz RoHS Compliant: Yes

CRYSTAL, 24MHZ, 30PF, HC-49; Frequency Nom:24MHz; Crystal Case:Through Hole, 11.05mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:30pF; Frequency Tolerance + / -:50ppm; Product Range:HC49S Series; Crystal Type:Quartz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 80K7396
Product Name Crystal, 24Mhz, 30Pf, Hc-49; Frequency Nom Ael Crystals
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-122.8-18-7SX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.29 MHz
View Details
3 suppliers
Crystal Oscillators - 7960479 - RS Components, Ltd.
Specs
Package / Form Factor Dip14
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
Crystal Oscillator - SMD-2520 165 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Load Capacitance 15 pF
View Details