The Crystal Resonator, part number 39AH1045, operates at a frequency of 14.8 MHz and is designed in a surface-mount device (SMD) format. It is compliant with RoHS standards, making it suitable for environmentally conscious applications. The resonator features a fundamental mode of operation with an adjustment tolerance of ±10 PPM at 25°C and a temperature stability of ±10 PPM. It has an operating temperature range of -20°C to +70°C and a load capacitance of 16 pF. The equivalent series resistance (ESR) is specified at 150 Ohms, with a drive level of 0.1 mW. The static capacitance (C0) is a maximum of 7 pF, and the aging rate is limited to 5 PPM in the first year. This product is marked with the code AEL148/WWYY for identification.
CRYSTAL RESONATOR, 14.8MHZ, SMD ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resonators |
| Product Number | 39AH1045 |
| Product Name | Crystal Resonator, 14.8Mhz, Smd Rohs Compliant Ael Crystals |
| Resonator Type | RC Resonator |