AEL Crystals Limited Crystal Oscillator, 40Mhz; Frequency Nom Ael Crystals O40M000000L126

Description
CRYSTAL OSCILLATOR, 40MHZ; Frequency Nom:40MHz; Frequency Stability + / -:100ppm; Oscillator Case:Through Hole, 12.9mm x 12.9mm; Supply Voltage Nom:5V; Product Range:AEL 1210 Series; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes
Datasheet
Description
CRYSTAL OSCILLATOR, 40MHZ; Frequency Nom:40MHz; Frequency Stability + / -:100ppm; Oscillator Case:Through Hole, 12.9mm x 12.9mm; Supply Voltage Nom:5V; Product Range:AEL 1210 Series; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal Oscillator, 40Mhz; Frequency Nom Ael Crystals - 97K6891 - Newark, An Avnet Company
Chicago, IL, United States
Crystal Oscillator, 40Mhz; Frequency Nom Ael Crystals
97K6891
Crystal Oscillator, 40Mhz; Frequency Nom Ael Crystals 97K6891
CRYSTAL OSCILLATOR, 40MHZ; Frequency Nom:40MHz; Frequency Stability + / -:100ppm; Oscillator Case:Through Hole, 12.9mm x 12.9mm; Supply Voltage Nom:5V; Product Range:AEL 1210 Series; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes

CRYSTAL OSCILLATOR, 40MHZ; Frequency Nom:40MHz; Frequency Stability + / -:100ppm; Oscillator Case:Through Hole, 12.9mm x 12.9mm; Supply Voltage Nom:5V; Product Range:AEL 1210 Series; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 97K6891
Product Name Crystal Oscillator, 40Mhz; Frequency Nom Ael Crystals
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - L-BANDMULTIFREQUENCYSOURCE - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 1000 to 2000 MHz
Output Power 13 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Specs
Package / Form Factor Surface Mount; S3A LVDS
Frequency 55 MHz
Frequency Stability 30 ppm
View Details
Oscillators - 500DLAA200M000ACF - Shenzhen Shengyu Electronics Technology Limited
Skyworks Solutions, Inc.
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Frequency 200 MHz
View Details