RESONATOR, SM, 8MHZ, CR; Frequency:8MHz; Oscillator Mounting:-; No. of Pins:-; Resonant Impedance:-; Frequency Tolerance:± 0.5%; Product Range:AEL ZTTxx Series; Frequency Stability:-; Operating Temperature Min:-20°C; Operating RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resonators |
| Product Number | 58M4719 |
| Product Name | Resonator, Sm, 8Mhz, Cr; Frequency Ael Crystals |
| Resonator Type | RC Resonator |