RESONATOR, SM, 4MHZ, CC; Frequency:4MHz; Oscillator Mounting:-; No. of Pins:-; Resonant Impedance:-; Frequency Tolerance: 0.5%; Product Range:AEL ZTTxx Series; Frequency Stability:-; Operating Temperature Min:-20 C; Operating RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resonators |
| Product Number | 58M4589 |
| Product Name | Resonator, Sm, 4Mhz, Cc; Frequency Ael Crystals |
| Resonator Type | RC Resonator |