RESONATOR, ZTT, 40MHZ; Frequency:40MHz; Oscillator Mounting:-; No. of Pins:3 Pin; Resonant Impedance:-; Frequency Tolerance:± 0.5%; Product Range:AEL ZTT Series; Frequency Stability:-; Operating Temperature Min:-20°C; Operating RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resonators |
| Product Number | 58M4590 |
| Product Name | Resonator, Ztt, 40Mhz; Frequency Ael Crystals |
| Resonator Type | RC Resonator |