The Resonator ZTT, 3.58MHz from AEL Crystals is designed for applications requiring precise frequency control. It operates at a frequency of 3.58MHz with a frequency tolerance of ±0.5%. The device features a three-pin configuration and is compliant with RoHS standards. It is suitable for use in various environments, with an operating temperature range from -20°C to +80°C. The resonator is characterized by good stability and low cost, making it a viable option for microprocessor systems, datacommunications, and consumer electronics. Its insulation resistance is rated at 5 x 10^(-8) Ohms at +10V DC, and it can handle a maximum voltage of 100V DC. This product is part of the AEL ZTT series, known for its industry-standard dimensions and ex-stock availability.
RESONATOR, ZTT, 3.58MHZ; Frequency:3.58MHz; Oscillator Mounting:-; No. of Pins:3 Pin; Resonant Impedance:-; Frequency Tolerance:± 0.5%; Product Range:AEL ZTT Series; Frequency Stability:-; Operating Temperature Min:-20°C; Operating RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resonators |
| Product Number | 58M4515 |
| Product Name | Resonator, Ztt, 3.58Mhz; Frequency Ael Crystals |
| Resonator Type | RC Resonator |