RESONATOR, SM, 12MHZ, CV; Frequency:12MHz; Oscillator Mounting:-; No. of Pins:3 Pin; Resonant Impedance:30ohm; Frequency Tolerance:± 0.5%; Product Range:AEL ZTTxx Series; Frequency Stability:-; Operating Temperature Min:-20°C; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resonators |
| Product Number | 58M4449 |
| Product Name | Resonator, Sm, 12Mhz, Cv; Frequency Ael Crystals |
| Resonator Type | RC Resonator |