AECO Srl Proximity Switch SI8-DC2-NPN-NO-H

Description
PROXIMITY SENSOR, 8 MM, NPN, NO RANGE: 2 MM, H-PLUG, 6-30 VDC. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR, 8 MM, NPN, NO RANGE: 2 MM, H-PLUG, 6-30 VDC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 67612302 - Radwell International
Willingboro, NJ, United States
Proximity Switch
67612302
Proximity Switch 67612302
PROXIMITY SENSOR, 8 MM, NPN, NO RANGE: 2 MM, H-PLUG, 6-30 VDC. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR, 8 MM, NPN, NO RANGE: 2 MM, H-PLUG, 6-30 VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Proximity Switch -  - Radwell International
Willingboro, NJ, United States
Proximity Switch
Proximity Switch
AECO Sensors & Switches SI8-DC2-NPN-NO-H

AECO Sensors & Switches SI8-DC2-NPN-NO-H

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 67612302
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Chopper-Stabilized Precision Hall-Effect Switch - A1122LLHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
EE-SX3161-W11/4161-W11 Photomicrosensor (Transmissive) - EE-SX3161-W11 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1260 inch (3.2 mm)
View Details
3 suppliers
Light-intensive controller for very high-speed measurements - confocalDT IFC2465MP - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 0.1000 to 30 kHz
Operating Temperature 41 to 122 F (5 to 50 C)
View Details