AEA Technology Network Analyzer 6050-5100

Description
The 6050-5100 is a 100 kHz network analyzer from AEA Technology. Features: Simultaneously view two separate plots with different scales* User selectable limit lines for At-a-glance tuning in SWR/Return loss mode One-button Autotune locates antenna’s best frequency Large numeric display in CW mode Internal Memory can hold up to 50 plots and setups Quarter VGA backlit color display (user selectable color scheme) Spectrum Analyzer (VNA model only) Frequency Domain Reflectometer (FDR) for cable testing Site Analyzer PC Vision™ software and USB-2 Cable included Accessories: VNA Site Analyzer Terminators (short & 50 Ohm) 8AA NiMH cells (installed) Belt Case with removable shoulder strap USB Cable AC adapter Quick Start Guide Basic Guide CD with Operating Manual Training PPT Site Analyzer PC Vision software Application Notes Backup literature copies The AEA Technology 6050-5100 VNA Site Analyzer with full Vector Network Analyzer measurement suite S11 and S21 ports, Spectrum Analyzer, and FDR (Frequency Domain Reflectometer) measurements. Both models feature full color backlit display with excellent daylight readability. 50 memory slots for saving plots to recall on the Site Analyzer or upload to a PC using Site Analyzer PC Vision™ software (included). They include NiMH batteries with 4 hours continuous operation. Easy to navigate menus, user custom color settings and measurements plot displays. The VNA Site Analyzer has one-button revert to be just an SWR & Return Loss meter if desired. This makes it flexible for both the novice and engineer level person to use with minimal training. PC communications is via USB-2 (cable included).
Datasheet
Description
The 6050-5100 is a 100 kHz network analyzer from AEA Technology. Features: Simultaneously view two separate plots with different scales* User selectable limit lines for At-a-glance tuning in SWR/Return loss mode One-button Autotune locates antenna’s best frequency Large numeric display in CW mode Internal Memory can hold up to 50 plots and setups Quarter VGA backlit color display (user selectable color scheme) Spectrum Analyzer (VNA model only) Frequency Domain Reflectometer (FDR) for cable testing Site Analyzer PC Vision™ software and USB-2 Cable included Accessories: VNA Site Analyzer Terminators (short & 50 Ohm) 8AA NiMH cells (installed) Belt Case with removable shoulder strap USB Cable AC adapter Quick Start Guide Basic Guide CD with Operating Manual Training PPT Site Analyzer PC Vision software Application Notes Backup literature copies The AEA Technology 6050-5100 VNA Site Analyzer with full Vector Network Analyzer measurement suite S11 and S21 ports, Spectrum Analyzer, and FDR (Frequency Domain Reflectometer) measurements. Both models feature full color backlit display with excellent daylight readability. 50 memory slots for saving plots to recall on the Site Analyzer or upload to a PC using Site Analyzer PC Vision™ software (included). They include NiMH batteries with 4 hours continuous operation. Easy to navigate menus, user custom color settings and measurements plot displays. The VNA Site Analyzer has one-button revert to be just an SWR & Return Loss meter if desired. This makes it flexible for both the novice and engineer level person to use with minimal training. PC communications is via USB-2 (cable included).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Network Analyzer - 6050-5100 - ValueTronics International, Inc.
Elgin, IL, USA
Network Analyzer
6050-5100
Network Analyzer 6050-5100
The 6050-5100 is a 100 kHz network analyzer from AEA Technology. Features: Simultaneously view two separate plots with different scales* User selectable limit lines for At-a-glance tuning in SWR/Return loss mode One-button Autotune locates antenna’s best frequency Large numeric display in CW mode Internal Memory can hold up to 50 plots and setups Quarter VGA backlit color display (user selectable color scheme) Spectrum Analyzer (VNA model only) Frequency Domain Reflectometer (FDR) for cable testing Site Analyzer PC Vision™ software and USB-2 Cable included Accessories: VNA Site Analyzer Terminators (short & 50 Ohm) 8AA NiMH cells (installed) Belt Case with removable shoulder strap USB Cable AC adapter Quick Start Guide Basic Guide CD with Operating Manual Training PPT Site Analyzer PC Vision software Application Notes Backup literature copies The AEA Technology 6050-5100 VNA Site Analyzer with full Vector Network Analyzer measurement suite S11 and S21 ports, Spectrum Analyzer, and FDR (Frequency Domain Reflectometer) measurements. Both models feature full color backlit display with excellent daylight readability. 50 memory slots for saving plots to recall on the Site Analyzer or upload to a PC using Site Analyzer PC Vision™ software (included). They include NiMH batteries with 4 hours continuous operation. Easy to navigate menus, user custom color settings and measurements plot displays. The VNA Site Analyzer has one-button revert to be just an SWR & Return Loss meter if desired. This makes it flexible for both the novice and engineer level person to use with minimal training. PC communications is via USB-2 (cable included).

The 6050-5100 is a 100 kHz network analyzer from AEA Technology.

Features:

  • Simultaneously view two separate plots with different scales*
  • User selectable limit lines for At-a-glance tuning in SWR/Return loss mode
  • One-button Autotune locates antenna’s best frequency
  • Large numeric display in CW mode
  • Internal Memory can hold up to 50 plots and setups
  • Quarter VGA backlit color display (user selectable color scheme)
  • Spectrum Analyzer (VNA model only)
  • Frequency Domain Reflectometer (FDR) for cable testing
  • Site Analyzer PC Vision™ software and USB-2 Cable included

Accessories:

  • VNA Site Analyzer
  • Terminators (short & 50 Ohm)
  • 8AA NiMH cells (installed) Belt Case with removable shoulder strap
  • USB Cable
  • AC adapter
  • Quick Start Guide
  • Basic Guide
  • CD with Operating Manual
  • Training PPT
  • Site Analyzer PC Vision software
  • Application Notes
  • Backup literature copies

The AEA Technology 6050-5100 VNA Site Analyzer with full Vector Network Analyzer measurement suite S11 and S21 ports, Spectrum Analyzer, and FDR (Frequency Domain Reflectometer) measurements. Both models feature full color backlit display with excellent daylight readability. 50 memory slots for saving plots to recall on the Site Analyzer or upload to a PC using Site Analyzer PC Vision™ software (included). They include NiMH batteries with 4 hours continuous operation. Easy to navigate menus, user custom color settings and measurements plot displays. The VNA Site Analyzer has one-button revert to be just an SWR & Return Loss meter if desired. This makes it flexible for both the novice and engineer level person to use with minimal training. PC communications is via USB-2 (cable included).

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Vector Network Analyzers
Product Number 6050-5100
Product Name Network Analyzer
Frequency Range 100 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Spectrum & Vector Network Analyzer - SVA1015X - Siglent Technologies NA, Inc.
Specs
Instrument Type Portable
Display Video
Frequency Range 9 to 1.50E6 kHz
View Details
2 suppliers
2-Port 6.5 GHz Vector Network Analyzer - SC0602 - Copper Mountain Technologies
Specs
Instrument Type Fixed; PC-Based
Host Connection USB
Display None
View Details
iVA Series - Cable and Antenna Analyzer -  - Kaelus
Specs
Instrument Type PC-Based
Host Connection Radio
Display None
View Details
Frequency Response Analyzers - Model 5140 - Venable Instruments
Specs
Instrument Type Portable
Host Connection USB; Parallel; Ethernet
Frequency Range 1.00E-8 to 40000 kHz
View Details