AEA Technology Impedance Analyzer 6014-5300

Description
The 6014-5300 is a impedance analyzer from AEA Technology. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams, and protocol decodes. When an engineer needs to view the timing relationship between multiple signals, he or she will use a logic analyzer for signal monitoring over time. Additional Features: VIA Bravo II XF Analyzer Frequency range 100 kHz to 200 MHz Tuning/display resolution: < 0.0025% of center frequency Measurement speed: ~ 2 sweeps/second Large numeric display of Center Frequency graph values and Inductance or Capacitance values Simultaneously view two separate plots with differing scales Measure Parallel or Series Resistance and Reactance Automatic Calibration and Self-test Cable/Fixture Nulling Nonvolatile memories for both Plot Storage and Setup data Signal Generator Mode - CW signal generator Windows™ Bravo PC Vision software included Real-time display of plots on PC Smith Chart display EASY transfer of memories in unit to software EL Backlit Supertwist LCD Display for sharp contrast Auditory cues for non-visual tuning Lightweight and portable Includes: PC Vision software Serial Cable AC adapter, 90-240 VAC Belt carrying case Calibration load set The VIA Bravo II XF is a handheld Vector Impedance Analyzer for measuring the impedance and resonant frequencies of circuits and antennas. The VIA Bravo II XF has the capability of providing accurate measurements and sweep displays of impedance, reactance, resistance, phase angle, return loss and SWR. The VIA Bravo’s testing functionality, combined with its 100 kHz to 200 MHz frequency range, make it a versatile tool for many service applications including areas such as MRI, wireless telemetry, 2-way radio, aviation, and Radio Frequency Identification (RFID). The Bravo PC Vision Software application, included with the VIA Bravo, provides the user with the capability of remotely operating the VIA Bravo through a serial port connection while viewing real time results on a PC. A Smith Chart display of the measured circuit impedances is also available. The PC Vision Software makes the capture, storage, and printing of documentation and reports easy. The VIA Bravo II XF has proven to save time, improve on reliability and quality, and reduce service wait time.
Datasheet
Description
The 6014-5300 is a impedance analyzer from AEA Technology. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams, and protocol decodes. When an engineer needs to view the timing relationship between multiple signals, he or she will use a logic analyzer for signal monitoring over time. Additional Features: VIA Bravo II XF Analyzer Frequency range 100 kHz to 200 MHz Tuning/display resolution: < 0.0025% of center frequency Measurement speed: ~ 2 sweeps/second Large numeric display of Center Frequency graph values and Inductance or Capacitance values Simultaneously view two separate plots with differing scales Measure Parallel or Series Resistance and Reactance Automatic Calibration and Self-test Cable/Fixture Nulling Nonvolatile memories for both Plot Storage and Setup data Signal Generator Mode - CW signal generator Windows™ Bravo PC Vision software included Real-time display of plots on PC Smith Chart display EASY transfer of memories in unit to software EL Backlit Supertwist LCD Display for sharp contrast Auditory cues for non-visual tuning Lightweight and portable Includes: PC Vision software Serial Cable AC adapter, 90-240 VAC Belt carrying case Calibration load set The VIA Bravo II XF is a handheld Vector Impedance Analyzer for measuring the impedance and resonant frequencies of circuits and antennas. The VIA Bravo II XF has the capability of providing accurate measurements and sweep displays of impedance, reactance, resistance, phase angle, return loss and SWR. The VIA Bravo’s testing functionality, combined with its 100 kHz to 200 MHz frequency range, make it a versatile tool for many service applications including areas such as MRI, wireless telemetry, 2-way radio, aviation, and Radio Frequency Identification (RFID). The Bravo PC Vision Software application, included with the VIA Bravo, provides the user with the capability of remotely operating the VIA Bravo through a serial port connection while viewing real time results on a PC. A Smith Chart display of the measured circuit impedances is also available. The PC Vision Software makes the capture, storage, and printing of documentation and reports easy. The VIA Bravo II XF has proven to save time, improve on reliability and quality, and reduce service wait time.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Impedance Analyzer - 6014-5300 - ValueTronics International, Inc.
Elgin, IL, USA
Impedance Analyzer
6014-5300
Impedance Analyzer 6014-5300
The 6014-5300 is a impedance analyzer from AEA Technology. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams, and protocol decodes. When an engineer needs to view the timing relationship between multiple signals, he or she will use a logic analyzer for signal monitoring over time. Additional Features: VIA Bravo II XF Analyzer Frequency range 100 kHz to 200 MHz Tuning/display resolution: < 0.0025% of center frequency Measurement speed: ~ 2 sweeps/second Large numeric display of Center Frequency graph values and Inductance or Capacitance values Simultaneously view two separate plots with differing scales Measure Parallel or Series Resistance and Reactance Automatic Calibration and Self-test Cable/Fixture Nulling Nonvolatile memories for both Plot Storage and Setup data Signal Generator Mode - CW signal generator Windows™ Bravo PC Vision software included Real-time display of plots on PC Smith Chart display EASY transfer of memories in unit to software EL Backlit Supertwist LCD Display for sharp contrast Auditory cues for non-visual tuning Lightweight and portable Includes: PC Vision software Serial Cable AC adapter, 90-240 VAC Belt carrying case Calibration load set The VIA Bravo II XF is a handheld Vector Impedance Analyzer for measuring the impedance and resonant frequencies of circuits and antennas. The VIA Bravo II XF has the capability of providing accurate measurements and sweep displays of impedance, reactance, resistance, phase angle, return loss and SWR. The VIA Bravo’s testing functionality, combined with its 100 kHz to 200 MHz frequency range, make it a versatile tool for many service applications including areas such as MRI, wireless telemetry, 2-way radio, aviation, and Radio Frequency Identification (RFID). The Bravo PC Vision Software application, included with the VIA Bravo, provides the user with the capability of remotely operating the VIA Bravo through a serial port connection while viewing real time results on a PC. A Smith Chart display of the measured circuit impedances is also available. The PC Vision Software makes the capture, storage, and printing of documentation and reports easy. The VIA Bravo II XF has proven to save time, improve on reliability and quality, and reduce service wait time.

The 6014-5300 is a impedance analyzer from AEA Technology. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams, and protocol decodes. When an engineer needs to view the timing relationship between multiple signals, he or she will use a logic analyzer for signal monitoring over time.

Additional Features:

  • VIA Bravo II XF Analyzer
  • Frequency range 100 kHz to 200 MHz
  • Tuning/display resolution: < 0.0025% of center frequency
  • Measurement speed: ~ 2 sweeps/second
  • Large numeric display of Center Frequency graph values and Inductance or Capacitance values
  • Simultaneously view two separate plots with differing scales
  • Measure Parallel or Series Resistance and Reactance
  • Automatic Calibration and Self-test
  • Cable/Fixture Nulling
  • Nonvolatile memories for both Plot Storage and Setup data
  • Signal Generator Mode - CW signal generator
  • Windows™ Bravo PC Vision software included
  • Real-time display of plots on PC
  • Smith Chart display
  • EASY transfer of memories in unit to software
  • EL Backlit Supertwist LCD Display for sharp contrast
  • Auditory cues for non-visual tuning
  • Lightweight and portable

Includes:

  • PC Vision software
  • Serial Cable
  • AC adapter, 90-240 VAC
  • Belt carrying case
  • Calibration load set

The VIA Bravo II XF is a handheld Vector Impedance Analyzer for measuring the impedance and resonant frequencies of circuits and antennas. The VIA Bravo II XF has the capability of providing accurate measurements and sweep displays of impedance, reactance, resistance, phase angle, return loss and SWR.

The VIA Bravo’s testing functionality, combined with its 100 kHz to 200 MHz frequency range, make it a versatile tool for many service applications including areas such as MRI, wireless telemetry, 2-way radio, aviation, and Radio Frequency Identification (RFID).

The Bravo PC Vision Software application, included with the VIA Bravo, provides the user with the capability of remotely operating the VIA Bravo through a serial port connection while viewing real time results on a PC. A Smith Chart display of the measured circuit impedances is also available. The PC Vision Software makes the capture, storage, and printing of documentation and reports easy.

The VIA Bravo II XF has proven to save time, improve on reliability and quality, and reduce service wait time.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 6014-5300
Product Name Impedance Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
UTS1015T 1.5GHz Advanced-Series Spectrum Analyzer with Tracking Generator - UTS1015T - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 1.50E6 kHz
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 4.00E7 kHz
View Details