Advantech B+B SmartWorx WiFi Modules (802.11) WLNN-ER-DP551

Description
WiFi Modules (802.11) WLAN ETHERNET BRIDGE 802.11 A/B/G/N
Datasheet
Description
WiFi Modules (802.11) WLAN ETHERNET BRIDGE 802.11 A/B/G/N
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
WiFi Modules (802.11)
WLNN-ER-DP551
WiFi Modules (802.11) WLNN-ER-DP551
WiFi Modules (802.11) WLAN ETHERNET BRIDGE 802.11 A/B/G/N

WiFi Modules (802.11) WLAN ETHERNET BRIDGE 802.11 A/B/G/N

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Network and Communication Chips
Product Number WLNN-ER-DP551
Product Name WiFi Modules (802.11)
Unlock Full Specs
to access all available technical data

Similar Products

4G NTRIP Master - AS-XBEE-4G - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Monopulse Comparators RFM180400 - RFM180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details
RF Transceiver ICs - 2312-QM35825TR13TR-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 6500 to 8000 MHz
Data Rate 62400 kbps
View Details
RF Transceiver ICs - 448-CY8C4128LQI-BL563TTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details