Advantech RF Receiver, Transmitter, and Transceiver Finished Units WISE-4220-S231A

Description
IOT WSN WITH TEMPERATURE & HUMID
Description
IOT WSN WITH TEMPERATURE & HUMID

Suppliers

Company
Product
Description
Supplier Links
RF Receiver, Transmitter, and Transceiver Finished Units - WISE-4220-S231A - ODG (Origin Data Global)
Shenzhen, China
RF Receiver, Transmitter, and Transceiver Finished Units
WISE-4220-S231A
RF Receiver, Transmitter, and Transceiver Finished Units WISE-4220-S231A
IOT WSN WITH TEMPERATURE & HUMID

IOT WSN WITH TEMPERATURE & HUMID

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number WISE-4220-S231A
Product Name RF Receiver, Transmitter, and Transceiver Finished Units
Device Type Transmitter; Transceiver; Communications Module
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3120TR13DKR-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 6000 to 8000 MHz
Data Rate 6500 kbps
View Details
RF Transceiver ICs - 448-CY8C4128LQI-BL563TTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Receivers - SI4734-B20-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.1530 to 108 MHz
Bias Current 19.9 mA
View Details