Advantech Intel® Core™ i Automation Computer w/ 2 x GbE, 2 x mPCIe, HDMI, DVI-I UNO-3283G

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Intel® Core™ i Automation Computer w/ 2 x GbE, 2 x mPCIe, HDMI, DVI-I - UNO-3283G - Advantech
Cincinnati, OHIO, United States
Intel® Core™ i Automation Computer w/ 2 x GbE, 2 x mPCIe, HDMI, DVI-I
UNO-3283G
Intel® Core™ i Automation Computer w/ 2 x GbE, 2 x mPCIe, HDMI, DVI-I UNO-3283G
The high-performance fanless control cabinet PC UNO-3283G/ 3285G equipped with a Intel® 6th Gen Core™ i7/ i5/ i3 processor and QM170 PCH chipset, rich I/O including 6 x USB 3.0, 2 x GigaLAN, 2 x RS-232/422/485, and 2 x RS-232 (pin header) ports, as well as DVI-I and HDMI display interfaces, UNO-3283G/ 3285G is designed to deliver high-performance computing and maximum flexibility for industrial automation applications. The provision of two hot-swappable HDD/SSD bays and up to 5 expansion slots (2 x PCIe x8, 2 x PCI) supports the integration of modular peripherals and ensures flexible installation in diverse cabinet configurations. In addition to an exchangeable RTC battery that can be accessed via the removable top cover for convenient maintenance, the system features dual power inputs that ensure a stable power supply. 6th Generation IntelR Quad Core Processors with 8GB DDR4 Memory 2 x GbE, 6 x USB 3.0, 2 x RS-232/422/485, 2 x RS-232 (pin header), 1 x DVI-I, 1 x HDMI 1 x PCIex16, 1x PCI, 2 x mPCIe (2 x full), 1x CFast slot, 1 x mSATA slot (optional) Thumb screw for easy maintenance Hot-Swappable HDD/SSD support for RAID 0/1 Easily exchangeable RTC battery Supports Fieldbus Protocol by iDoor Technology Chassis Grounding Protection LAN Redundancy (Teaming)

The high-performance fanless control cabinet PC UNO-3283G/ 3285G equipped with a Intel® 6th Gen Core™ i7/ i5/ i3 processor and QM170 PCH chipset, rich I/O including 6 x USB 3.0, 2 x GigaLAN, 2 x RS-232/422/485, and 2 x RS-232 (pin header) ports, as well as DVI-I and HDMI display interfaces, UNO-3283G/ 3285G is designed to deliver high-performance computing and maximum flexibility for industrial automation applications. The provision of two hot-swappable HDD/SSD bays and up to 5 expansion slots (2 x PCIe x8, 2 x PCI) supports the integration of modular peripherals and ensures flexible installation in diverse cabinet configurations. In addition to an exchangeable RTC battery that can be accessed via the removable top cover for convenient maintenance, the system features dual power inputs that ensure a stable power supply.

  • 6th Generation IntelR Quad Core Processors with 8GB DDR4 Memory
  • 2 x GbE, 6 x USB 3.0, 2 x RS-232/422/485, 2 x RS-232 (pin header), 1 x DVI-I, 1 x HDMI
  • 1 x PCIex16, 1x PCI, 2 x mPCIe (2 x full), 1x CFast slot, 1 x mSATA slot (optional)
  • Thumb screw for easy maintenance
  • Hot-Swappable HDD/SSD support for RAID 0/1
  • Easily exchangeable RTC battery
  • Supports Fieldbus Protocol by iDoor Technology
  • Chassis Grounding Protection
  • LAN Redundancy (Teaming)
Supplier's Site Datasheet
Intel® Core™ i Automation Computer w/ 2 x GbE, 2 x mPCIe, HDMI, DVI-I - UNO-3283G - Advantech
Cincinnati, OHIO, United States
Intel® Core™ i Automation Computer w/ 2 x GbE, 2 x mPCIe, HDMI, DVI-I
UNO-3283G
Intel® Core™ i Automation Computer w/ 2 x GbE, 2 x mPCIe, HDMI, DVI-I UNO-3283G
The high-performance fanless control cabinet PC UNO-3283G/ 3285G equipped with a Intel® 6th Gen Core™ i7/ i5/ i3 processor and QM170 PCH chipset, rich I/O including 6 x USB 3.0, 2 x GigaLAN, 2 x RS-232/422/485, and 2 x RS-232 (pin header) ports, as well as DVI-I and HDMI display interfaces, UNO-3283G/ 3285G is designed to deliver high-performance computing and maximum flexibility for industrial automation applications. The provision of two hot-swappable HDD/SSD bays and up to 5 expansion slots (2 x PCIe x8, 2 x PCI) supports the integration of modular peripherals and ensures flexible installation in diverse cabinet configurations. In addition to an exchangeable RTC battery that can be accessed via the removable top cover for convenient maintenance, the system features dual power inputs that ensure a stable power supply. 6th Generation IntelR Quad Core Processors with 8GB DDR4 Memory 2 x GbE, 6 x USB 3.0, 2 x RS-232/422/485, 2 x RS-232 (pin header), 1 x DVI-I, 1 x HDMI 1 x PCIex16, 1x PCI, 2 x mPCIe (2 x full), 1x CFast slot, 1 x mSATA slot (optional) Thumb screw for easy maintenance Hot-Swappable HDD/SSD support for RAID 0/1 Easily exchangeable RTC battery Supports Fieldbus Protocol by iDoor Technology Chassis Grounding Protection LAN Redundancy (Teaming)

The high-performance fanless control cabinet PC UNO-3283G/ 3285G equipped with a Intel® 6th Gen Core™ i7/ i5/ i3 processor and QM170 PCH chipset, rich I/O including 6 x USB 3.0, 2 x GigaLAN, 2 x RS-232/422/485, and 2 x RS-232 (pin header) ports, as well as DVI-I and HDMI display interfaces, UNO-3283G/ 3285G is designed to deliver high-performance computing and maximum flexibility for industrial automation applications. The provision of two hot-swappable HDD/SSD bays and up to 5 expansion slots (2 x PCIe x8, 2 x PCI) supports the integration of modular peripherals and ensures flexible installation in diverse cabinet configurations. In addition to an exchangeable RTC battery that can be accessed via the removable top cover for convenient maintenance, the system features dual power inputs that ensure a stable power supply.

  • 6th Generation IntelR Quad Core Processors with 8GB DDR4 Memory
  • 2 x GbE, 6 x USB 3.0, 2 x RS-232/422/485, 2 x RS-232 (pin header), 1 x DVI-I, 1 x HDMI
  • 1 x PCIex16, 1x PCI, 2 x mPCIe (2 x full), 1x CFast slot, 1 x mSATA slot (optional)
  • Thumb screw for easy maintenance
  • Hot-Swappable HDD/SSD support for RAID 0/1
  • Easily exchangeable RTC battery
  • Supports Fieldbus Protocol by iDoor Technology
  • Chassis Grounding Protection
  • LAN Redundancy (Teaming)
Supplier's Site Datasheet
Intel® Core™ i Automation Computer w/ 2 x GbE, 2 x mPCIe, HDMI, DVI-I - UNO-3283G - Advantech
Cincinnati, OHIO, United States
Intel® Core™ i Automation Computer w/ 2 x GbE, 2 x mPCIe, HDMI, DVI-I
UNO-3283G
Intel® Core™ i Automation Computer w/ 2 x GbE, 2 x mPCIe, HDMI, DVI-I UNO-3283G
The high-performance fanless control cabinet PC UNO-3283G/ 3285G equipped with a Intel® 6th Gen Core™ i7/ i5/ i3 processor and QM170 PCH chipset, rich I/O including 6 x USB 3.0, 2 x GigaLAN, 2 x RS-232/422/485, and 2 x RS-232 (pin header) ports, as well as DVI-I and HDMI display interfaces, UNO-3283G/ 3285G is designed to deliver high-performance computing and maximum flexibility for industrial automation applications. The provision of two hot-swappable HDD/SSD bays and up to 5 expansion slots (2 x PCIe x8, 2 x PCI) supports the integration of modular peripherals and ensures flexible installation in diverse cabinet configurations. In addition to an exchangeable RTC battery that can be accessed via the removable top cover for convenient maintenance, the system features dual power inputs that ensure a stable power supply. 6th Generation IntelR Quad Core Processors with 8GB DDR4 Memory 2 x GbE, 6 x USB 3.0, 2 x RS-232/422/485, 2 x RS-232 (pin header), 1 x DVI-I, 1 x HDMI 1 x PCIex16, 1x PCI, 2 x mPCIe (2 x full), 1x CFast slot, 1 x mSATA slot (optional) Thumb screw for easy maintenance Hot-Swappable HDD/SSD support for RAID 0/1 Easily exchangeable RTC battery Supports Fieldbus Protocol by iDoor Technology Chassis Grounding Protection LAN Redundancy (Teaming)

The high-performance fanless control cabinet PC UNO-3283G/ 3285G equipped with a Intel® 6th Gen Core™ i7/ i5/ i3 processor and QM170 PCH chipset, rich I/O including 6 x USB 3.0, 2 x GigaLAN, 2 x RS-232/422/485, and 2 x RS-232 (pin header) ports, as well as DVI-I and HDMI display interfaces, UNO-3283G/ 3285G is designed to deliver high-performance computing and maximum flexibility for industrial automation applications. The provision of two hot-swappable HDD/SSD bays and up to 5 expansion slots (2 x PCIe x8, 2 x PCI) supports the integration of modular peripherals and ensures flexible installation in diverse cabinet configurations. In addition to an exchangeable RTC battery that can be accessed via the removable top cover for convenient maintenance, the system features dual power inputs that ensure a stable power supply.

  • 6th Generation IntelR Quad Core Processors with 8GB DDR4 Memory
  • 2 x GbE, 6 x USB 3.0, 2 x RS-232/422/485, 2 x RS-232 (pin header), 1 x DVI-I, 1 x HDMI
  • 1 x PCIex16, 1x PCI, 2 x mPCIe (2 x full), 1x CFast slot, 1 x mSATA slot (optional)
  • Thumb screw for easy maintenance
  • Hot-Swappable HDD/SSD support for RAID 0/1
  • Easily exchangeable RTC battery
  • Supports Fieldbus Protocol by iDoor Technology
  • Chassis Grounding Protection
  • LAN Redundancy (Teaming)
Supplier's Site Datasheet
Intel® Core™ i Automation Computer w/ 2 x GbE, 2 x mPCIe, HDMI, DVI-I - UNO-3283G - Advantech
Cincinnati, OHIO, United States
Intel® Core™ i Automation Computer w/ 2 x GbE, 2 x mPCIe, HDMI, DVI-I
UNO-3283G
Intel® Core™ i Automation Computer w/ 2 x GbE, 2 x mPCIe, HDMI, DVI-I UNO-3283G
The high-performance fanless control cabinet PC UNO-3283G/ 3285G equipped with a Intel® 6th Gen Core™ i7/ i5/ i3 processor and QM170 PCH chipset, rich I/O including 6 x USB 3.0, 2 x GigaLAN, 2 x RS-232/422/485, and 2 x RS-232 (pin header) ports, as well as DVI-I and HDMI display interfaces, UNO-3283G/ 3285G is designed to deliver high-performance computing and maximum flexibility for industrial automation applications. The provision of two hot-swappable HDD/SSD bays and up to 5 expansion slots (2 x PCIe x8, 2 x PCI) supports the integration of modular peripherals and ensures flexible installation in diverse cabinet configurations. In addition to an exchangeable RTC battery that can be accessed via the removable top cover for convenient maintenance, the system features dual power inputs that ensure a stable power supply. 6th Generation IntelR Quad Core Processors with 8GB DDR4 Memory 2 x GbE, 6 x USB 3.0, 2 x RS-232/422/485, 2 x RS-232 (pin header), 1 x DVI-I, 1 x HDMI 1 x PCIex16, 1x PCI, 2 x mPCIe (2 x full), 1x CFast slot, 1 x mSATA slot (optional) Thumb screw for easy maintenance Hot-Swappable HDD/SSD support for RAID 0/1 Easily exchangeable RTC battery Supports Fieldbus Protocol by iDoor Technology Chassis Grounding Protection LAN Redundancy (Teaming)

The high-performance fanless control cabinet PC UNO-3283G/ 3285G equipped with a Intel® 6th Gen Core™ i7/ i5/ i3 processor and QM170 PCH chipset, rich I/O including 6 x USB 3.0, 2 x GigaLAN, 2 x RS-232/422/485, and 2 x RS-232 (pin header) ports, as well as DVI-I and HDMI display interfaces, UNO-3283G/ 3285G is designed to deliver high-performance computing and maximum flexibility for industrial automation applications. The provision of two hot-swappable HDD/SSD bays and up to 5 expansion slots (2 x PCIe x8, 2 x PCI) supports the integration of modular peripherals and ensures flexible installation in diverse cabinet configurations. In addition to an exchangeable RTC battery that can be accessed via the removable top cover for convenient maintenance, the system features dual power inputs that ensure a stable power supply.

  • 6th Generation IntelR Quad Core Processors with 8GB DDR4 Memory
  • 2 x GbE, 6 x USB 3.0, 2 x RS-232/422/485, 2 x RS-232 (pin header), 1 x DVI-I, 1 x HDMI
  • 1 x PCIex16, 1x PCI, 2 x mPCIe (2 x full), 1x CFast slot, 1 x mSATA slot (optional)
  • Thumb screw for easy maintenance
  • Hot-Swappable HDD/SSD support for RAID 0/1
  • Easily exchangeable RTC battery
  • Supports Fieldbus Protocol by iDoor Technology
  • Chassis Grounding Protection
  • LAN Redundancy (Teaming)
Supplier's Site Datasheet

Technical Specifications

  Advantech Advantech Advantech Advantech
Product Category Computers Computers Computers Computers
Product Number UNO-3283G UNO-3283G UNO-3283G UNO-3283G
Product Name Intel® Core™ i Automation Computer w/ 2 x GbE, 2 x mPCIe, HDMI, DVI-I Intel® Core™ i Automation Computer w/ 2 x GbE, 2 x mPCIe, HDMI, DVI-I Intel® Core™ i Automation Computer w/ 2 x GbE, 2 x mPCIe, HDMI, DVI-I Intel® Core™ i Automation Computer w/ 2 x GbE, 2 x mPCIe, HDMI, DVI-I
Processor Intel 386 Family; Intel Core™ i3-6102E 1.9GHz Intel 386 Family; Intel Core™ i5-6440EQ Intel 386 Family; Intel Core™ i5-6442EQ 1.9GHz Intel 386 Family; Intel Core™ i7-6822EQ 2.0GHz
Unlock Full Specs
to access all available technical data

Similar Products

12
Specs
Computer Type Computer Terminal
Display Size 12.1 inch (307.34 mm)
Processor Intel 386 Family; Intel® Atom™ E3845 1.91GHz Quad-core
View Details
10.1
Specs
Processor Intel 386 Family; Intel® Pentium® N4200
Main Memory 2.00 GB
Operating Temperature 32 to 113 F (0 to 45 C)
View Details
15.6
Specs
Processor Intel 386 Family; Intel® Core™ i5-4300U
Main Memory 4.00 GB
Operating Temperature 32 to 104 F (0 to 40 C)
View Details