Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MEMORY MODULES
ADVANTECH
SQF-SMSS4-4G-S9C -- MEMORY CARDS, MODULES - SOLID STATE DRIVES (SSDS), HARD DISK DRIVES (HDDS)
Advantech
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs)
SQF-SMSS4-4G-S9C
Description
SSD 4GB MSATA SLC SATA III 3.3V
Description
SSD 4GB MSATA SLC SATA III 3.3V
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs)
SQF-SMSS4-4G-S9C
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs)
SQF-SMSS4-4G-S9C
SSD 4GB MSATA SLC SATA III 3.3V
SSD 4GB MSATA SLC SATA III 3.3V
Supplier's Site
Technical Specifications
Acme Chip Technology Co., Limited
Product Category
Memory Modules
Product Number
SQF-SMSS4-4G-S9C
Product Name
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Capacity
4000 MB
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
RAM
1805902
Specs
Memory Type
RAM
Form Factor
DIMM
Application
Personal Computing
View Details
Festo Corporation
Memory module
SBA-2N-PK-3
View Details
Corsair Memory
Dominator® with DHX Pro Connector — 1.5V 16GB
CMP16GX3M4X1866C9
View Details
Aitech Defense Systems, Inc.
S990 3U CompactPCI Radiation Tolerant Memory Module
View Details