Advantech SQFlash mSATA 830, SATA Gen. 3 (6.0Gbps) SQF-SMSM4-256G-SAC

Description
SQFlash mSATA 830, SATA Gen. 3 (6.0Gbps) Compliant with SATA III and SATA v3.2 standard Supports 120 bit ECC correct per 2K Byte data Optional support for AES and voltage stabilizer Shock resistance, anti-vibration and low power consumption GUI management tool & software API package
Request a Quote Datasheet
Description
SQFlash mSATA 830, SATA Gen. 3 (6.0Gbps) Compliant with SATA III and SATA v3.2 standard Supports 120 bit ECC correct per 2K Byte data Optional support for AES and voltage stabilizer Shock resistance, anti-vibration and low power consumption GUI management tool & software API package
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SQFlash mSATA 830, SATA Gen. 3 (6.0Gbps) - SQF-SMSM4-256G-SAC - Advantech
Cincinnati, OH, United States
SQFlash mSATA 830, SATA Gen. 3 (6.0Gbps)
SQF-SMSM4-256G-SAC
SQFlash mSATA 830, SATA Gen. 3 (6.0Gbps) SQF-SMSM4-256G-SAC
SQFlash mSATA 830, SATA Gen. 3 (6.0Gbps) Compliant with SATA III and SATA v3.2 standard Supports 120 bit ECC correct per 2K Byte data Optional support for AES and voltage stabilizer Shock resistance, anti-vibration and low power consumption GUI management tool & software API package

SQFlash mSATA 830, SATA Gen. 3 (6.0Gbps)

  • Compliant with SATA III and SATA v3.2 standard
  • Supports 120 bit ECC correct per 2K Byte data
  • Optional support for AES and voltage stabilizer
  • Shock resistance, anti-vibration and low power consumption
  • GUI management tool & software API package
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Flash Memory Cards
Product Number SQF-SMSM4-256G-SAC
Product Name SQFlash mSATA 830, SATA Gen. 3 (6.0Gbps)
Memory Size 256 GB
Unlock Full Specs
to access all available technical data

Similar Products

SQFlash 640 series industrial 2.5
Specs
Memory Type Solid State Drive
Memory Size 512 GB
View Details
SQFlash 840V series industrial 2.5
Specs
Memory Type Solid State Drive
Memory Size 240 GB
View Details
SQFlash ER-1 M.2 2280 PCIe/NVMe Gen.4 x4 SSD - SQF-C8MV4-800GDG1E - Advantech
Specs
Memory Type Solid State Drive
Memory Size 800 GB
View Details