Advantech SQFlash 830 M.2 2280 SATA SSD SQF-SM8M4-64G-SAC

Description
SQFlash 830 M.2 2280 SATA SSD NGFF M.2 2280 SSD Module Compliant with SATA III and SATA v3.2 standard Supports 120 bit ECC correct per 2K Byte data Quad core processor with stable throughput Preserved pin on M.2 connector for Voltage Stabilizer support from main board GUI management tool & software API package GPIO preserved for security function control Est. Product Change or EOL: later than 2018Q4
Request a Quote Datasheet
Description
SQFlash 830 M.2 2280 SATA SSD NGFF M.2 2280 SSD Module Compliant with SATA III and SATA v3.2 standard Supports 120 bit ECC correct per 2K Byte data Quad core processor with stable throughput Preserved pin on M.2 connector for Voltage Stabilizer support from main board GUI management tool & software API package GPIO preserved for security function control Est. Product Change or EOL: later than 2018Q4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SQFlash 830 M.2 2280 SATA SSD - SQF-SM8M4-64G-SAC - Advantech
Cincinnati, OH, United States
SQFlash 830 M.2 2280 SATA SSD
SQF-SM8M4-64G-SAC
SQFlash 830 M.2 2280 SATA SSD SQF-SM8M4-64G-SAC
SQFlash 830 M.2 2280 SATA SSD NGFF M.2 2280 SSD Module Compliant with SATA III and SATA v3.2 standard Supports 120 bit ECC correct per 2K Byte data Quad core processor with stable throughput Preserved pin on M.2 connector for Voltage Stabilizer support from main board GUI management tool & software API package GPIO preserved for security function control Est. Product Change or EOL: later than 2018Q4

SQFlash 830 M.2 2280 SATA SSD

  • NGFF M.2 2280 SSD Module
  • Compliant with SATA III and SATA v3.2 standard
  • Supports 120 bit ECC correct per 2K Byte data
  • Quad core processor with stable throughput
  • Preserved pin on M.2 connector for Voltage Stabilizer support from main board
  • GUI management tool & software API package
  • GPIO preserved for security function control
  • Est. Product Change or EOL: later than 2018Q4
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Flash Memory Cards
Product Number SQF-SM8M4-64G-SAC
Product Name SQFlash 830 M.2 2280 SATA SSD
Memory Type Solid State Drive
Unlock Full Specs
to access all available technical data

Similar Products

SQFlash 650 series industrial 2.5
Specs
Memory Type Solid State Drive
Memory Size 1000 GB
View Details
SQFlash 730 M.2 2280 PCIe/NVMe Gen.4 x4 SSD - SQF-C8MV2-256GDEFM - Advantech
Specs
Memory Type Solid State Drive
Memory Size 256 GB
View Details
SQFlash 650 M.2 2280 SATA SSD, SATA Gen. 3 (6.0Gbps) - SQF-S8BV1-64GDSDC - Advantech
Specs
Memory Type Solid State Drive
Memory Size 64 GB
View Details
SQFlash 650 M.2 2280 SATA SSD, SATA Gen. 3 (6.0Gbps) - SQF-S8BV1-256GFSDM - Advantech
Specs
Memory Type Solid State Drive
Memory Size 256 GB
View Details