Advantech Microcontroller, Microprocessor, FPGA, SOM Modules SOM-6873R7H-H8A1

Description
AMD RYZEN 8845HS 54W 8C DDR5 COM
Request a Quote
Description
AMD RYZEN 8845HS 54W 8C DDR5 COM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Microcontroller, Microprocessor, FPGA, SOM Modules - 2084-SOM-6873R7H-H8A1-ND - DigiKey
Thief River Falls, MN, United States
Microcontroller, Microprocessor, FPGA, SOM Modules
2084-SOM-6873R7H-H8A1-ND
Microcontroller, Microprocessor, FPGA, SOM Modules 2084-SOM-6873R7H-H8A1-ND
AMD RYZEN 8845HS 54W 8C DDR5 COM

AMD RYZEN 8845HS 54W 8C DDR5 COM

Buy Now

Technical Specifications

  DigiKey
Product Category Microprocessor Chips (MPU)
Product Number 2084-SOM-6873R7H-H8A1-ND
Product Name Microcontroller, Microprocessor, FPGA, SOM Modules
Microprocessor Family 8845HS
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - CD80C88-2 - Lingto Electronic Limited
Specs
Microprocessor Family 80C88
View Details
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Package Type Other; 760-BFBGA, FCBGA
Clock Speed 750 MHz
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
400MHZ Embedded Microprocessor MPU - 694-AT91SAM9X35-CU - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1 V
Package Type Other; Tray
Pin Count 217
View Details
6 suppliers