Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MICROCONTROLLERS (MCU)
ADVANTECH
SOM-6873R7H-H8A1 -- MICROCONTROLLERS, MICROPROCESSOR, FPGA MODULES
Advantech
Microcontrollers, Microprocessor, FPGA Modules
SOM-6873R7H-H8A1
Description
AMD RYZEN 8845HS 54W 8C DDR5 COM
DigiKey
Done
Request a Quote
Email Supplier
Description
AMD RYZEN 8845HS 54W 8C DDR5 COM
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Microcontrollers, Microprocessor, FPGA Modules
2084-SOM-6873R7H-H8A1-ND
Microcontrollers, Microprocessor, FPGA Modules
2084-SOM-6873R7H-H8A1-ND
AMD RYZEN 8845HS 54W 8C DDR5 COM
AMD RYZEN 8845HS 54W 8C DDR5 COM
Buy Now
Technical Specifications
DigiKey
Product Category
Microcontrollers (MCU)
Product Number
2084-SOM-6873R7H-H8A1-ND
Product Name
Microcontrollers, Microprocessor, FPGA Modules
Clock Speed
5100 MHz
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Microcontrollers
2306892
Specs
Data Bus
32 Bit; 32bit
ROM
1000 KB
Package Type
Other; TQFN
View Details
Texas Instruments
Microcontrollers
F2800135PMR
Specs
Data Bus
32 Bit
Clock Speed
120 MHz
Bits
Other; A/D 21x12b SAR; D/A 8x12b
View Details
3
suppliers
Infineon Technologies AG
Embedded - Microcontrollers
A2C8303660000
View Details
2
suppliers
Rochester Electronics
Embedded - Microcontrollers
ADUC847BCPZ62-5
Specs
Data Bus
8 Bit; 8-Bit
View Details