Advantech Power Supplies - External/Internal (Off-Board) - AC DC Converters RPS-300ATX-ZE

Description
Win Source Part Number: 1174034-RPS-300ATX-Z E Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Type: Enclosed Features: Standby Output Package: Bulk Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 385W Voltage - Input: 100 ~ 240 VAC Number of Outputs: 5 Voltage - Output 1: 5V Voltage - Output 2: 3.3V Voltage - Output 3: 12V Voltage - Output 4: -12V Mounting Type: Chassis Mount Dimension: 7.28" L x 5.91" W x 3.39" H (184.9mm x 150.1mm x 86.1mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9530 Current - Output 1: 25 A Current - Output 2: 18 A Current - Output 3: 16 A Mfr: Advantech Corp Base Product Number: RPS-300 Approval Agency: CB, CCC, TUV, UL Voltage - Output 6: -5V Voltage - Output 5: -5V Current - Output 4: 500 mA Current - Output 5: 500 mA
Request a Quote Datasheet
Description
Win Source Part Number: 1174034-RPS-300ATX-Z E Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Type: Enclosed Features: Standby Output Package: Bulk Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 385W Voltage - Input: 100 ~ 240 VAC Number of Outputs: 5 Voltage - Output 1: 5V Voltage - Output 2: 3.3V Voltage - Output 3: 12V Voltage - Output 4: -12V Mounting Type: Chassis Mount Dimension: 7.28" L x 5.91" W x 3.39" H (184.9mm x 150.1mm x 86.1mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9530 Current - Output 1: 25 A Current - Output 2: 18 A Current - Output 3: 16 A Mfr: Advantech Corp Base Product Number: RPS-300 Approval Agency: CB, CCC, TUV, UL Voltage - Output 6: -5V Voltage - Output 5: -5V Current - Output 4: 500 mA Current - Output 5: 500 mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1174034-RPS-300ATX-ZE - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Converters
1174034-RPS-300ATX-ZE
Power Supplies - External/Internal (Off-Board) - AC DC Converters 1174034-RPS-300ATX-ZE
Win Source Part Number: 1174034-RPS-300ATX-Z E Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Type: Enclosed Features: Standby Output Package: Bulk Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 385W Voltage - Input: 100 ~ 240 VAC Number of Outputs: 5 Voltage - Output 1: 5V Voltage - Output 2: 3.3V Voltage - Output 3: 12V Voltage - Output 4: -12V Mounting Type: Chassis Mount Dimension: 7.28" L x 5.91" W x 3.39" H (184.9mm x 150.1mm x 86.1mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9530 Current - Output 1: 25 A Current - Output 2: 18 A Current - Output 3: 16 A Mfr: Advantech Corp Base Product Number: RPS-300 Approval Agency: CB, CCC, TUV, UL Voltage - Output 6: -5V Voltage - Output 5: -5V Current - Output 4: 500 mA Current - Output 5: 500 mA

Win Source Part Number: 1174034-RPS-300ATX-ZE
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Type: Enclosed
Features: Standby Output
Package: Bulk
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 385W
Voltage - Input: 100 ~ 240 VAC
Number of Outputs: 5
Voltage - Output 1: 5V
Voltage - Output 2: 3.3V
Voltage - Output 3: 12V
Voltage - Output 4: -12V
Mounting Type: Chassis Mount
Dimension: 7.28" L x 5.91" W x 3.39" H (184.9mm x 150.1mm x 86.1mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9530
Current - Output 1: 25 A
Current - Output 2: 18 A
Current - Output 3: 16 A
Mfr: Advantech Corp
Base Product Number: RPS-300
Approval Agency: CB, CCC, TUV, UL
Voltage - Output 6: -5V
Voltage - Output 5: -5V
Current - Output 4: 500 mA
Current - Output 5: 500 mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1174034-RPS-300ATX-ZE
Product Name Power Supplies - External/Internal (Off-Board) - AC DC Converters
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA13844N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 25 volts
View Details
AC DC Converters, Offline Switches - ICE3B0565JXKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 10.3 to 26 volts
Output Power 25 watts
View Details
2 suppliers
Encapsulated AC/DC Power Supply - ALR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 265 volts
View Details