Advantech Power Supplies - External/Internal (Off-Board) - AC DC Converters PS8-700ATX-ZE

Description
Win Source Part Number: 1161526-PS8-700ATX-Z E Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Features: Standby Output Package: Bulk Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 1006W Voltage - Input: 100 ~ 240 VAC Number of Outputs: 9 Voltage - Output 1: 3.3V Voltage - Output 2: 5V Voltage - Output 3: 12V Voltage - Output 4: 12V Mounting Type: Chassis Mount Dimension: 5.91" L x 5.51" W x 3.39" H (150.1mm x 140.0mm x 86.1mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9540 Current - Output 1: 24 A Current - Output 2: 30 A Current - Output 3: 16 A Mfr: Advantech Corp Product Status: Obsolete Approval Agency: CB, CCC, TUV, UL Voltage - Output 6: 12V Voltage - Output 5: 12V Current - Output 4: 16 A Current - Output 5: 16 A Current - Output 6: 16 A
Request a Quote Datasheet
Description
Win Source Part Number: 1161526-PS8-700ATX-Z E Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Features: Standby Output Package: Bulk Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 1006W Voltage - Input: 100 ~ 240 VAC Number of Outputs: 9 Voltage - Output 1: 3.3V Voltage - Output 2: 5V Voltage - Output 3: 12V Voltage - Output 4: 12V Mounting Type: Chassis Mount Dimension: 5.91" L x 5.51" W x 3.39" H (150.1mm x 140.0mm x 86.1mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9540 Current - Output 1: 24 A Current - Output 2: 30 A Current - Output 3: 16 A Mfr: Advantech Corp Product Status: Obsolete Approval Agency: CB, CCC, TUV, UL Voltage - Output 6: 12V Voltage - Output 5: 12V Current - Output 4: 16 A Current - Output 5: 16 A Current - Output 6: 16 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1161526-PS8-700ATX-ZE - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Converters
1161526-PS8-700ATX-ZE
Power Supplies - External/Internal (Off-Board) - AC DC Converters 1161526-PS8-700ATX-ZE
Win Source Part Number: 1161526-PS8-700ATX-Z E Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Features: Standby Output Package: Bulk Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 1006W Voltage - Input: 100 ~ 240 VAC Number of Outputs: 9 Voltage - Output 1: 3.3V Voltage - Output 2: 5V Voltage - Output 3: 12V Voltage - Output 4: 12V Mounting Type: Chassis Mount Dimension: 5.91" L x 5.51" W x 3.39" H (150.1mm x 140.0mm x 86.1mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9540 Current - Output 1: 24 A Current - Output 2: 30 A Current - Output 3: 16 A Mfr: Advantech Corp Product Status: Obsolete Approval Agency: CB, CCC, TUV, UL Voltage - Output 6: 12V Voltage - Output 5: 12V Current - Output 4: 16 A Current - Output 5: 16 A Current - Output 6: 16 A

Win Source Part Number: 1161526-PS8-700ATX-ZE
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Features: Standby Output
Package: Bulk
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 1006W
Voltage - Input: 100 ~ 240 VAC
Number of Outputs: 9
Voltage - Output 1: 3.3V
Voltage - Output 2: 5V
Voltage - Output 3: 12V
Voltage - Output 4: 12V
Mounting Type: Chassis Mount
Dimension: 5.91" L x 5.51" W x 3.39" H (150.1mm x 140.0mm x 86.1mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9540
Current - Output 1: 24 A
Current - Output 2: 30 A
Current - Output 3: 16 A
Mfr: Advantech Corp
Product Status: Obsolete
Approval Agency: CB, CCC, TUV, UL
Voltage - Output 6: 12V
Voltage - Output 5: 12V
Current - Output 4: 16 A
Current - Output 5: 16 A
Current - Output 6: 16 A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1161526-PS8-700ATX-ZE
Product Name Power Supplies - External/Internal (Off-Board) - AC DC Converters
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A00N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 12 to 24 volts
View Details
AC-DC PWM-PFC Controller, Synchronous Rectification ICs - IR11672ASPBF - Infineon Technologies AG
Specs
Package Type SOIC; Other; SOIC 8N
View Details
Encapsulated AC/DC Power Supply - ASD Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 90 to 305 volts
View Details