Advantech Power Supplies - External/Internal (Off-Board) - AC DC Converters PS8-300ATX-ZBE

Description
Win Source Part Number: 987546-PS8-300ATX-ZB E Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Features: Standby Output Package: Bulk Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 423W Voltage - Input: 100 ~ 240 VAC Number of Outputs: 6 Voltage - Output 1: 3.3V Voltage - Output 2: 5V Voltage - Output 3: 12V Voltage - Output 4: 12V Mounting Type: Chassis Mount Dimension: 5.91" L x 5.51" W x 3.39" H (150.1mm x 140.0mm x 86.1mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9530 Current - Output 1: 16 A Current - Output 2: 19 A Current - Output 3: 11 A Mfr: Advantech Corp Approval Agency: CB, CCC, TUV, UL Voltage - Output 6: -12V Voltage - Output 5: -12V Current - Output 4: 11.5 A Current - Output 5: 300 mA Current - Output 6: 300 mA
Request a Quote Datasheet
Description
Win Source Part Number: 987546-PS8-300ATX-ZB E Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Features: Standby Output Package: Bulk Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 423W Voltage - Input: 100 ~ 240 VAC Number of Outputs: 6 Voltage - Output 1: 3.3V Voltage - Output 2: 5V Voltage - Output 3: 12V Voltage - Output 4: 12V Mounting Type: Chassis Mount Dimension: 5.91" L x 5.51" W x 3.39" H (150.1mm x 140.0mm x 86.1mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9530 Current - Output 1: 16 A Current - Output 2: 19 A Current - Output 3: 11 A Mfr: Advantech Corp Approval Agency: CB, CCC, TUV, UL Voltage - Output 6: -12V Voltage - Output 5: -12V Current - Output 4: 11.5 A Current - Output 5: 300 mA Current - Output 6: 300 mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 987546-PS8-300ATX-ZBE - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Converters
987546-PS8-300ATX-ZBE
Power Supplies - External/Internal (Off-Board) - AC DC Converters 987546-PS8-300ATX-ZBE
Win Source Part Number: 987546-PS8-300ATX-ZB E Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Features: Standby Output Package: Bulk Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 423W Voltage - Input: 100 ~ 240 VAC Number of Outputs: 6 Voltage - Output 1: 3.3V Voltage - Output 2: 5V Voltage - Output 3: 12V Voltage - Output 4: 12V Mounting Type: Chassis Mount Dimension: 5.91" L x 5.51" W x 3.39" H (150.1mm x 140.0mm x 86.1mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9530 Current - Output 1: 16 A Current - Output 2: 19 A Current - Output 3: 11 A Mfr: Advantech Corp Approval Agency: CB, CCC, TUV, UL Voltage - Output 6: -12V Voltage - Output 5: -12V Current - Output 4: 11.5 A Current - Output 5: 300 mA Current - Output 6: 300 mA

Win Source Part Number: 987546-PS8-300ATX-ZBE
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Features: Standby Output
Package: Bulk
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 423W
Voltage - Input: 100 ~ 240 VAC
Number of Outputs: 6
Voltage - Output 1: 3.3V
Voltage - Output 2: 5V
Voltage - Output 3: 12V
Voltage - Output 4: 12V
Mounting Type: Chassis Mount
Dimension: 5.91" L x 5.51" W x 3.39" H (150.1mm x 140.0mm x 86.1mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9530
Current - Output 1: 16 A
Current - Output 2: 19 A
Current - Output 3: 11 A
Mfr: Advantech Corp
Approval Agency: CB, CCC, TUV, UL
Voltage - Output 6: -12V
Voltage - Output 5: -12V
Current - Output 4: 11.5 A
Current - Output 5: 300 mA
Current - Output 6: 300 mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 987546-PS8-300ATX-ZBE
Product Name Power Supplies - External/Internal (Off-Board) - AC DC Converters
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3AR2280CJZXKLA1 - 776280-ICE3AR2280CJZXKLA1 - Win Source Electronics
Specs
Package Type DIP; Other; 8-DIP (0.300", 7.62mm), 7 Leads
Output Power 43 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
ACDC Power Supply Control ICs - Model: FA5641N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 11 to 26 volts
View Details
Encapsulated AC/DC Power Supply - ASD Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 90 to 305 volts
View Details