Advantech Power Supplies - External/Internal (Off-Board) - AC DC Converters PS8-250ATX-ZE

Description
Win Source Part Number: 985431-PS8-250ATX-ZE Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Features: PFC, Standby Output, Universal Input Package: Bulk Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 560W Voltage - Input: 90 ~ 264 VAC Number of Outputs: 6 Voltage - Output 1: 3.3V Voltage - Output 2: 5V Voltage - Output 3: 12V Voltage - Output 4: 12V Mounting Type: Chassis Mount Temperature Range - Operating: 0°C ~ 50°C Dimension: 5.91" L x 5.51" W x 3.39" H (150.0mm x 140.0mm x 86.0mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.6007 Current - Output 1: 20 A Current - Output 2: 21 A Current - Output 3: 16 A Mfr: Advantech Corp Base Product Number: PS8-250 Approval Agency: CCC, CE, cULus Voltage - Output 6: -12V Voltage - Output 5: -12V Current - Output 4: 16 A Current - Output 5: 300 mA Current - Output 6: 300 mA
Request a Quote
Description
Win Source Part Number: 985431-PS8-250ATX-ZE Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Features: PFC, Standby Output, Universal Input Package: Bulk Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 560W Voltage - Input: 90 ~ 264 VAC Number of Outputs: 6 Voltage - Output 1: 3.3V Voltage - Output 2: 5V Voltage - Output 3: 12V Voltage - Output 4: 12V Mounting Type: Chassis Mount Temperature Range - Operating: 0°C ~ 50°C Dimension: 5.91" L x 5.51" W x 3.39" H (150.0mm x 140.0mm x 86.0mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.6007 Current - Output 1: 20 A Current - Output 2: 21 A Current - Output 3: 16 A Mfr: Advantech Corp Base Product Number: PS8-250 Approval Agency: CCC, CE, cULus Voltage - Output 6: -12V Voltage - Output 5: -12V Current - Output 4: 16 A Current - Output 5: 300 mA Current - Output 6: 300 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 985431-PS8-250ATX-ZE - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Converters
985431-PS8-250ATX-ZE
Power Supplies - External/Internal (Off-Board) - AC DC Converters 985431-PS8-250ATX-ZE
Win Source Part Number: 985431-PS8-250ATX-ZE Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Features: PFC, Standby Output, Universal Input Package: Bulk Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 560W Voltage - Input: 90 ~ 264 VAC Number of Outputs: 6 Voltage - Output 1: 3.3V Voltage - Output 2: 5V Voltage - Output 3: 12V Voltage - Output 4: 12V Mounting Type: Chassis Mount Temperature Range - Operating: 0°C ~ 50°C Dimension: 5.91" L x 5.51" W x 3.39" H (150.0mm x 140.0mm x 86.0mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.6007 Current - Output 1: 20 A Current - Output 2: 21 A Current - Output 3: 16 A Mfr: Advantech Corp Base Product Number: PS8-250 Approval Agency: CCC, CE, cULus Voltage - Output 6: -12V Voltage - Output 5: -12V Current - Output 4: 16 A Current - Output 5: 300 mA Current - Output 6: 300 mA

Win Source Part Number: 985431-PS8-250ATX-ZE
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Features: PFC, Standby Output, Universal Input
Package: Bulk
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 560W
Voltage - Input: 90 ~ 264 VAC
Number of Outputs: 6
Voltage - Output 1: 3.3V
Voltage - Output 2: 5V
Voltage - Output 3: 12V
Voltage - Output 4: 12V
Mounting Type: Chassis Mount
Temperature Range - Operating: 0°C ~ 50°C
Dimension: 5.91" L x 5.51" W x 3.39" H (150.0mm x 140.0mm x 86.0mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.6007
Current - Output 1: 20 A
Current - Output 2: 21 A
Current - Output 3: 16 A
Mfr: Advantech Corp
Base Product Number: PS8-250
Approval Agency: CCC, CE, cULus
Voltage - Output 6: -12V
Voltage - Output 5: -12V
Current - Output 4: 16 A
Current - Output 5: 300 mA
Current - Output 6: 300 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 985431-PS8-250ATX-ZE
Product Name Power Supplies - External/Internal (Off-Board) - AC DC Converters
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - ICE3B1565FKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 8.5 to 21 volts
Output Power 42 watts
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA8A81N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Encapsulated AC/DC Power Supply - ADR Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 85 to 264 volts
View Details