The PCL-725 relay actuator and isolated D/I card provides eight electromechanical SPDT relays and eight optically-isolated digital inputs on a half-size card. Its eight on-board SPDT relays are ideal for applications such as device On/Off control or low power switching. A red LED next to each relay shows its On/Off status for easy monitoring. The PCL-725’s eight optically-isolated D/I channels are ideal for digital input in noisy environments or with floating potentials. You can configure each input channel individually for either isolated or non-isolated input by setting jumpers. An on-board DB-37 connector provides access to all input and output channels.
8 relay output channels and 8 isolated digital input channels
LED indicators to show activated relays
4 Form C and 4 Form A type relay output channels
Male DB37 matching connector included
Output status read-back
The PCL-725 relay actuator and isolated D/I card provides eight electromechanical SPDT relays and eight optically-isolated digital inputs on a half-size card. Its eight on-board SPDT relays are ideal for applications such as device On/Off control or low power switching. A red LED next to each relay shows its On/Off status for easy monitoring. The PCL-725’s eight optically-isolated D/I channels are ideal for digital input in noisy environments or with floating potentials. You can configure each input channel individually for either isolated or non-isolated input by setting jumpers. An on-board DB-37 connector provides access to all input and output channels.
- 8 relay output channels and 8 isolated digital input channels
- LED indicators to show activated relays
- 4 Form C and 4 Form A type relay output channels
- Male DB37 matching connector included
- Output status read-back