Advantech Idaq Module, Ssr Output, 16-Ch; Ip / Nema Rating Advantech IDAQ-763D-AE

Description
IDAQ MODULE, SSR OUTPUT, 16-CH; IP / NEMA Rating:-; Supply Voltage:-; No. of Digital Outputs:16; Product Range:- RoHS Compliant: Yes
Datasheet
Description
IDAQ MODULE, SSR OUTPUT, 16-CH; IP / NEMA Rating:-; Supply Voltage:-; No. of Digital Outputs:16; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Idaq Module, Ssr Output, 16-Ch; Ip / Nema Rating Advantech - 33AK7396 - Newark, An Avnet Company
Chicago, IL, United States
Idaq Module, Ssr Output, 16-Ch; Ip / Nema Rating Advantech
33AK7396
Idaq Module, Ssr Output, 16-Ch; Ip / Nema Rating Advantech 33AK7396
IDAQ MODULE, SSR OUTPUT, 16-CH; IP / NEMA Rating:-; Supply Voltage:-; No. of Digital Outputs:16; Product Range:- RoHS Compliant: Yes

IDAQ MODULE, SSR OUTPUT, 16-CH; IP / NEMA Rating:-; Supply Voltage:-; No. of Digital Outputs:16; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Programmable Logic Controllers (PLC)
Product Number 33AK7396
Product Name Idaq Module, Ssr Output, 16-Ch; Ip / Nema Rating Advantech
Outputs 16
Unlock Full Specs
to access all available technical data

Similar Products

PLCs - Programmable Logic Controllers - 2768636 - RS Components, Ltd.
Specs
Input Analog Input; Analogue, Digital
Output Relay Output; Relay
Agency Approval RoHS Certified
View Details
Type 8A.04 - OPTA Programmable Logic Relay (PLR) - 8A0490248310 - Finder S.p.A. con unico socio
Specs
Computer Interface Options Plus version, RJ45, USB (type C port), Modbus RS485 port
Program Languages Arduino IDE, via Arduino PLC-IDE, Codesys
Power 24VDC
View Details
PLC Module/Rack - 950592 - Radwell International
Allen-Bradley / Rockwell Automation
View Details