IEEE802.11 A/B/G/N/AC AP/BRIDGE/
| DigiKey | |
|---|---|
| Product Category | RF Modules |
| Product Number | 2084-EKI-6333ACXL-M12-A-ND |
| Product Name | RF Receiver, Transmitter, and Transceiver Finished Units |
| Device Type | Rec-Trans |
| Applications | Mobile / Wireless Systems |
| RF Modulation | Amplitude Modulation; Phase Shift Key |
| Operating Frequency | 2400 to 5000 MHz |