Advantech RF/IF and RFID - RF Receiver, Transmitter, and Transceiver Finished Units BB-WSD2M31010

Description
Win Source Part Number: 1006319-BB-WSD2M3101 0 Category: RF/IF and RFID>RF Receiver, Transmitter, and Transceiver Finished Units Series: Wzzard™ Features: IP67 Package: Box Applications: IoT Finished Device, Wireless Mesh Networks Standard Package: 1 Frequency: 2.4GHz Function: Sensor Interface: Digital Power - Output: 8dBm Sensitivity: -95dBm Data Rate (Max): 250kbps Modulation or Protocol: 802.15.4, DSSS Voltage - Supply: 0V ~ 48V Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable HTSUS: 8517.62.0090 Mfr: Advantech Corp Other Names: 1165-1413 Base Product Number: BB-WSD2
Request a Quote Datasheet
Description
Win Source Part Number: 1006319-BB-WSD2M3101 0 Category: RF/IF and RFID>RF Receiver, Transmitter, and Transceiver Finished Units Series: Wzzard™ Features: IP67 Package: Box Applications: IoT Finished Device, Wireless Mesh Networks Standard Package: 1 Frequency: 2.4GHz Function: Sensor Interface: Digital Power - Output: 8dBm Sensitivity: -95dBm Data Rate (Max): 250kbps Modulation or Protocol: 802.15.4, DSSS Voltage - Supply: 0V ~ 48V Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable HTSUS: 8517.62.0090 Mfr: Advantech Corp Other Names: 1165-1413 Base Product Number: BB-WSD2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Receiver, Transmitter, and Transceiver Finished Units - 1006319-BB-WSD2M31010 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Receiver, Transmitter, and Transceiver Finished Units
1006319-BB-WSD2M31010
RF/IF and RFID - RF Receiver, Transmitter, and Transceiver Finished Units 1006319-BB-WSD2M31010
Win Source Part Number: 1006319-BB-WSD2M3101 0 Category: RF/IF and RFID>RF Receiver, Transmitter, and Transceiver Finished Units Series: Wzzard™ Features: IP67 Package: Box Applications: IoT Finished Device, Wireless Mesh Networks Standard Package: 1 Frequency: 2.4GHz Function: Sensor Interface: Digital Power - Output: 8dBm Sensitivity: -95dBm Data Rate (Max): 250kbps Modulation or Protocol: 802.15.4, DSSS Voltage - Supply: 0V ~ 48V Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable HTSUS: 8517.62.0090 Mfr: Advantech Corp Other Names: 1165-1413 Base Product Number: BB-WSD2

Win Source Part Number: 1006319-BB-WSD2M31010
Category: RF/IF and RFID>RF Receiver, Transmitter, and Transceiver Finished Units
Series: Wzzard™
Features: IP67
Package: Box
Applications: IoT Finished Device, Wireless Mesh Networks
Standard Package: 1
Frequency: 2.4GHz
Function: Sensor
Interface: Digital
Power - Output: 8dBm
Sensitivity: -95dBm
Data Rate (Max): 250kbps
Modulation or Protocol: 802.15.4, DSSS
Voltage - Supply: 0V ~ 48V
Fake Threat In the Open Market: 64 pct.
MSL Level: Not Applicable
HTSUS: 8517.62.0090
Mfr: Advantech Corp
Other Names: 1165-1413
Base Product Number: BB-WSD2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1006319-BB-WSD2M31010
Product Name RF/IF and RFID - RF Receiver, Transmitter, and Transceiver Finished Units
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-404 4308RV-404XJLD , 4308RV-404XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details