Advantech B+B SmartWorx Zigbee Modules (802.15.4) BB-WSD2C21150

Description
Zigbee Modules (802.15.4) WZZARD MESH IND COOLER/HVAC NODE - CONDUIT
Datasheet
Description
Zigbee Modules (802.15.4) WZZARD MESH IND COOLER/HVAC NODE - CONDUIT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Zigbee Modules (802.15.4)
BB-WSD2C21150
Zigbee Modules (802.15.4) BB-WSD2C21150
Zigbee Modules (802.15.4) WZZARD MESH IND COOLER/HVAC NODE - CONDUIT

Zigbee Modules (802.15.4) WZZARD MESH IND COOLER/HVAC NODE - CONDUIT

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Network and Communication Chips
Product Number BB-WSD2C21150
Product Name Zigbee Modules (802.15.4)
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3110SQ-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF Transceiver ICs - 448-CYW55912IUBGTXTMA1TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2500 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 54LS245DMQB - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Telecom - SI3210M-FTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V; 3.6V; 5V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type "38-TFSOP (0.173"", 4.40mm Width)"
View Details