Advantech Safety Interlock Switch, Spst, 0.5A/110V; Product Range Advantech BB-WCHMS

Description
SAFETY INTERLOCK SWITCH, SPST, 0.5A/110V; Product Range:-; Contact Configuration:SPST-N O; Switch Terminals:Wire Leaded; Contact Voltage AC Max:110V; Contact Current AC Max:500mA; Contact Voltage DC Max:110V RoHS Compliant: Yes
Datasheet
Description
SAFETY INTERLOCK SWITCH, SPST, 0.5A/110V; Product Range:-; Contact Configuration:SPST-N O; Switch Terminals:Wire Leaded; Contact Voltage AC Max:110V; Contact Current AC Max:500mA; Contact Voltage DC Max:110V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Interlock Switch, Spst, 0.5A/110V; Product Range Advantech - 52AH6872 - Newark, An Avnet Company
Chicago, IL, United States
Safety Interlock Switch, Spst, 0.5A/110V; Product Range Advantech
52AH6872
Safety Interlock Switch, Spst, 0.5A/110V; Product Range Advantech 52AH6872
SAFETY INTERLOCK SWITCH, SPST, 0.5A/110V; Product Range:-; Contact Configuration:SPST-N O; Switch Terminals:Wire Leaded; Contact Voltage AC Max:110V; Contact Current AC Max:500mA; Contact Voltage DC Max:110V RoHS Compliant: Yes

SAFETY INTERLOCK SWITCH, SPST, 0.5A/110V; Product Range:-; Contact Configuration:SPST-NO; Switch Terminals:Wire Leaded; Contact Voltage AC Max:110V; Contact Current AC Max:500mA; Contact Voltage DC Max:110V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Mechanical Safety Interlock Switches
Product Number 52AH6872
Product Name Safety Interlock Switch, Spst, 0.5A/110V; Product Range Advantech
Current Rating 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Door Interlock Switches - 101956 - RS Components, Ltd.
Specs
International Approvals IP40
View Details
Interlock Switches - 1882-6034030-ND - DigiKey
Specs
Current Rating 4 amps
AC Voltage Rating 230 volts
Operating Temp -4 to 131 F (-20 to 55 C)
View Details