Advantech Serial Converter, USB 2.0 to 4 x RS-232 DB9 M, Isolated BB-USO9ML2-4P

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Serial Converter, USB 2.0 to 4 x RS-232 DB9 M, Isolated - BB-USO9ML2-4P - Advantech
Cincinnati, OHIO, United States
Serial Converter, USB 2.0 to 4 x RS-232 DB9 M, Isolated
BB-USO9ML2-4P
Serial Converter, USB 2.0 to 4 x RS-232 DB9 M, Isolated BB-USO9ML2-4P
Four RS-232 serial ports. Easy to set up with DB9 M RS-232 Connector and a high retention USB connector that works with a standard USB cable (included). LEDs indicate transmit and receive. 10-30 VDC power input. USB to RS-232 Converter 2 kV Isolation 480.6 Kbps Serial Data Rate Flat Panel Mounting Terminal Block for 10-30 VDC Power Input High Retention USB Connector, DB9 M Serial Connector USB Cable Included

Four RS-232 serial ports. Easy to set up with DB9 M RS-232 Connector and a high retention USB connector that works with a standard USB cable (included). LEDs indicate transmit and receive. 10-30 VDC power input.

  • USB to RS-232 Converter
  • 2 kV Isolation
  • 480.6 Kbps Serial Data Rate
  • Flat Panel Mounting
  • Terminal Block for 10-30 VDC Power Input
  • High Retention USB Connector, DB9 M Serial Connector
  • USB Cable Included
Supplier's Site Datasheet

Technical Specifications

  Advantech
Product Category Serial Communications Products
Product Number BB-USO9ML2-4P
Product Name Serial Converter, USB 2.0 to 4 x RS-232 DB9 M, Isolated
Device Type Converter
Unlock Full Specs
to access all available technical data

Similar Products

iDoor Module: 4-Ports Non-Isolated RS-232 mPCIe, DB37 - PCM-24D4R2 - Advantech
Specs
Serial Protocol RS232
Network / Bus PCI; PCI Express Mini Card Revision 1.2
Data Rate 0.0500 to 922 kbps
View Details
Serial Device Server, 1 x DB9 M RS-232, AC Adapter - BB-VESP211-232 - Advantech
Specs
Serial Protocol RS232
Number of Ports 1
Data Rate 230 kbps
View Details
2 suppliers
Serial Converter, USB 2.0 Locked Serial Number to RS-485 2W DB9 F - BB-485USB9F-2W-LS - Advantech
Specs
Device Type Converter
Serial Protocol RS485
Form Factor Inline
View Details
Serial Converter, RS-422 DB25 F to 5V TTL DB25 M - BB-422TTL - Advantech
Specs
Device Type Converter
Serial Protocol RS422
Data Rate 115 kbps
View Details