Advantech 24V, 1A, 100-240VAC, Power Adapter (VI), 2.1mm ID plug, IEC320-C7/C8 2-pin BB-21-00110

Description
24V 1A power adapter, Level VI (100-240 VAC), 2.1mm plug. This energy efficient, no-load, Level VI power adapter is specifically suited for use with Icron USB 2.0 Range extenders series: 2311, 2312, 2324, 2344, 2211, 2212, 2304 GE-LAN. The Level VI power adapter has the same input voltage, output voltage and maximum output current - and performance - as comparable Level V adapters. Universal 100-240V AC, 24V output, single phase 50 - 60 Hz Use with USB 2.0 Extender Ranger series (only): 2311, 2312, 2324, 2344, 2211, 2212, 2304 GE-LAN
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
24V, 1A, 100-240VAC, Power Adapter (VI), 2.1mm ID plug, IEC320-C7/C8 2-pin - BB-21-00110 - Advantech
Cincinnati, OHIO, United States
24V, 1A, 100-240VAC, Power Adapter (VI), 2.1mm ID plug, IEC320-C7/C8 2-pin
BB-21-00110
24V, 1A, 100-240VAC, Power Adapter (VI), 2.1mm ID plug, IEC320-C7/C8 2-pin BB-21-00110
24V 1A power adapter, Level VI (100-240 VAC), 2.1mm plug. This energy efficient, no-load, Level VI power adapter is specifically suited for use with Icron USB 2.0 Range extenders series: 2311, 2312, 2324, 2344, 2211, 2212, 2304 GE-LAN. The Level VI power adapter has the same input voltage, output voltage and maximum output current - and performance - as comparable Level V adapters. Universal 100-240V AC, 24V output, single phase 50 - 60 Hz Use with USB 2.0 Extender Ranger series (only): 2311, 2312, 2324, 2344, 2211, 2212, 2304 GE-LAN

24V 1A power adapter, Level VI (100-240 VAC), 2.1mm plug. This energy efficient, no-load, Level VI power adapter is specifically suited for use with Icron USB 2.0 Range extenders series: 2311, 2312, 2324, 2344, 2211, 2212, 2304 GE-LAN. The Level VI power adapter has the same input voltage, output voltage and maximum output current - and performance - as comparable Level V adapters.

  • Universal 100-240V AC, 24V output, single phase 50 - 60 Hz
  • Use with USB 2.0 Extender Ranger series (only): 2311, 2312, 2324, 2344, 2211, 2212, 2304 GE-LAN
Supplier's Site

Technical Specifications

  Advantech
Product Category Power Supplies
Product Number BB-21-00110
Product Name 24V, 1A, 100-240VAC, Power Adapter (VI), 2.1mm ID plug, IEC320-C7/C8 2-pin
Type AC / DC Adapter
Unlock Full Specs
to access all available technical data

Similar Products

FSP AC to DC 100-240V FLEX ATX 350W 80 Plus Gold - PS8-350FATX-GB - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / TUV / CB / CCC / KC
View Details
2 suppliers
FSP AC to DC 100-240V ATX 500W 80 Plus Bronze - PS8-500ATX-BB - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / TUV / CB / CCC / KC
View Details