Advantech 8GB SO-DDR5-5600 1GX16 1.1V SAM AQD-SD5V8GN56-SC

Description
8GB SO-DDR5-5600 1GX16 1.1V SAM SAM Original Chip PCB: 30μ gold finger Anti-sulfuration On-die ECC for Enhanced RAS Operating Temperature: 0°C ~ 85°C
Request a Quote Datasheet
Description
8GB SO-DDR5-5600 1GX16 1.1V SAM SAM Original Chip PCB: 30μ gold finger Anti-sulfuration On-die ECC for Enhanced RAS Operating Temperature: 0°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8GB SO-DDR5-5600 1GX16 1.1V SAM - AQD-SD5V8GN56-SC - Advantech
Cincinnati, OH, United States
8GB SO-DDR5-5600 1GX16 1.1V SAM
AQD-SD5V8GN56-SC
8GB SO-DDR5-5600 1GX16 1.1V SAM AQD-SD5V8GN56-SC
8GB SO-DDR5-5600 1GX16 1.1V SAM SAM Original Chip PCB: 30μ gold finger Anti-sulfuration On-die ECC for Enhanced RAS Operating Temperature: 0°C ~ 85°C

8GB SO-DDR5-5600 1GX16 1.1V SAM

  • SAM Original Chip
  • PCB: 30μ gold finger
  • Anti-sulfuration
  • On-die ECC for Enhanced RAS
  • Operating Temperature: 0°C ~ 85°C
Buy Now Datasheet
Memory - Modules - 2084-AQD-SD5V8GN56-SC-ND - DigiKey
Thief River Falls, MN, United States
MODULE DDR5 SDRAM 8GB 262SODIMM

MODULE DDR5 SDRAM 8GB 262SODIMM

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Memory Modules Memory Modules
Product Number AQD-SD5V8GN56-SC 2084-AQD-SD5V8GN56-SC-ND
Product Name 8GB SO-DDR5-5600 1GX16 1.1V SAM Memory - Modules
Memory Type DRAM
Unlock Full Specs
to access all available technical data

Similar Products