Advantech Advantech 8G DDR4-3200 1GbX8 1.2V SAM -40~85C AQD-D4U8GN32-SEW1

Description
Advantech 8G DDR4-3200 1GbX8 1.2V SAM -40~85C DDR4 3200Mhz Unbuffered DIMM 30u" Gold Plating Thickness Anti-sulfurization resistance 1.2V power consumption Samsung original chip wide temperatures from -40° to 85°C
Request a Quote Datasheet
Description
Advantech 8G DDR4-3200 1GbX8 1.2V SAM -40~85C DDR4 3200Mhz Unbuffered DIMM 30u" Gold Plating Thickness Anti-sulfurization resistance 1.2V power consumption Samsung original chip wide temperatures from -40° to 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Advantech 8G DDR4-3200 1GbX8 1.2V SAM -40~85C - AQD-D4U8GN32-SEW1 - Advantech
Cincinnati, OH, United States
Advantech 8G DDR4-3200 1GbX8 1.2V SAM -40~85C
AQD-D4U8GN32-SEW1
Advantech 8G DDR4-3200 1GbX8 1.2V SAM -40~85C AQD-D4U8GN32-SEW1
Advantech 8G DDR4-3200 1GbX8 1.2V SAM -40~85C DDR4 3200Mhz Unbuffered DIMM 30u" Gold Plating Thickness Anti-sulfurization resistance 1.2V power consumption Samsung original chip wide temperatures from -40° to 85°C

Advantech 8G DDR4-3200 1GbX8 1.2V SAM -40~85C

  • DDR4 3200Mhz Unbuffered DIMM
  • 30u" Gold Plating Thickness
  • Anti-sulfurization resistance
  • 1.2V power consumption
  • Samsung original chip
  • wide temperatures from -40° to 85°C
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Memory Modules
Product Number AQD-D4U8GN32-SEW1
Product Name Advantech 8G DDR4-3200 1GbX8 1.2V SAM -40~85C
Memory Type DRAM
Unlock Full Specs
to access all available technical data

Similar Products