The AMAX-5052-B is a 16-channel digital input module designed for use in PLC applications. It operates with a voltage rating of 10-30V DC and features both dry and wet contact inputs. The module has an input delay of 4ms for both logic level transitions and includes a digital filter of 3ms. It is equipped with a pluggable 6P+12P push-in terminal connector suitable for wire sizes ranging from #28 to #16 AWG. The module is certified for CE and FCC class A, ensuring compliance with relevant safety and electromagnetic standards. It operates within a temperature range of -25 to 60°C and can be stored at temperatures between -40 to 85°C, making it suitable for various environmental conditions. The isolation voltage is rated at 2,000 V DC, providing protection against electrical surges. This module is compatible with the EtherCAT protocol, supporting a transmission rate of 100 Mbps, which is beneficial for high-speed communication in automation systems. The AMAX-5052-B is RoHS compliant, aligning with environmental regulations.
Input Module DIN Rail 24VDC
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Programmable Logic Controllers (PLC) |
| Product Number | AMAX-5052-B |
| Product Name | Controllers - PLC Modules |
| Mounting Options | DIN Rail |