4-ch High Speed Counter/Frequency Module
Minimum Pulse Width: 1μ sec. (Frequency/Counter Mode)
Function Mode: Counter (Up/Down, Bi-direction, Up, A/B Phase) Frequency
Input Frequency: Frequency Mode: 5Hz ~1MHz Counter Mode: 1MHz max.
Isolated Voltage: 2500 Vdc
Programmable Digital Noise Filter: 1~65000μ sec.
4 channels for Counter, 8 channels for Frequency
Counter Aux. Function: Initial preset, hi-low alarm setting, alarm digital output mapping, overflag
4-ch High Speed Counter/Frequency Module
- Minimum Pulse Width: 1μ sec. (Frequency/Counter Mode)
- Function Mode: Counter (Up/Down, Bi-direction, Up, A/B Phase) Frequency
- Input Frequency: Frequency Mode: 5Hz ~1MHz Counter Mode: 1MHz max.
- Isolated Voltage: 2500 Vdc
- Programmable Digital Noise Filter: 1~65000μ sec.
- 4 channels for Counter, 8 channels for Frequency
- Counter Aux. Function: Initial preset, hi-low alarm setting, alarm digital output mapping, overflag