Advantech B+B SmartWorx RF Antennas ACH2-AT-DP011

Description
2.4GHz Whip, Tilt RF Antenna 5dBi RP-SMA Male Magnetic
Description
2.4GHz Whip, Tilt RF Antenna 5dBi RP-SMA Male Magnetic

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - ACH2-AT-DP011 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ACH2-AT-DP011
RF Antennas ACH2-AT-DP011
2.4GHz Whip, Tilt RF Antenna 5dBi RP-SMA Male Magnetic

2.4GHz Whip, Tilt RF Antenna 5dBi RP-SMA Male Magnetic

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number ACH2-AT-DP011
Product Name RF Antennas
Technology Type Whip; Whip, Tilt
Unlock Full Specs
to access all available technical data

Similar Products

Biconical Antennas - Model SAS-545 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers