Advantech B+B SmartWorx RF Antennas ACH2-AT-DP004

Description
2.4GHz Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz 5dBi U.FL (UMCC), IPEX MHF1 Panel Mount
Request a Quote Datasheet
Description
2.4GHz Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz 5dBi U.FL (UMCC), IPEX MHF1 Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 590-1008-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
590-1008-ND
RF Antennas 590-1008-ND
2.4GHz Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz 5dBi U.FL (UMCC), IPEX MHF1 Panel Mount

2.4GHz Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz 5dBi U.FL (UMCC), IPEX MHF1 Panel Mount

Buy Now Datasheet
RF Antennas - ACH2-AT-DP004 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ACH2-AT-DP004
RF Antennas ACH2-AT-DP004
2.4GHz Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz 5dBi U.FL (UMCC), IPEX MHF1 Panel Mount

2.4GHz Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz 5dBi U.FL (UMCC), IPEX MHF1 Panel Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 590-1008-ND ACH2-AT-DP004
Product Name RF Antennas RF Antennas
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 5 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
GPS+ 4G Cup Shape Screw Mount Antenna with RG174 (L-1Mtr ) Cable + 2*SMA Male St. Connector - ET-GPLTWPS-1L1-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Pattern Type Omni directional
Primary Frequency Range 698.0 to 2700.0 MHz
View Details
Loop Antenna - Model SAS-563B - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details