The Logitech M100R Optical Mouse is a wired USB mouse designed for ease of use and comfort. It features a plug-and-play installation, allowing users to connect it directly to a USB port for immediate functionality. The mouse is equipped with a high-definition optical sensor that provides a resolution of 1000 dpi, ensuring responsive and precise cursor control. Its full-size ambidextrous design makes it suitable for both left and right-handed users, enhancing comfort during extended use. The product comes with a three-year limited hardware warranty, providing assurance of its reliability and performance.
Logitech M100R Optical Mouse USB
LOGITECH M100R MOUSE OPTICAL USB
| Advantech | DigiKey | |
|---|---|---|
| Product Category | Computer Mice and Pointing Devices | Computer Mice and Pointing Devices |
| Product Number | 96MS-OP2-USB-LT3 | 2084-96MS-OP2-USB-LT3-ND |
| Product Name | Logitech M100R Optical Mouse USB | Computer Mouse, Trackballs |
| Device Type | Standard Mouse | |
| Number of Buttons | 2 | |
| Dimensions | 7.09 x 5.13 x 2.06 inches |