Advantech Embedded - Microprocessors 96MPXEB-1.8-35M20T

Description
XEON 1.8G 35M 2011P 14CORE 75W
Datasheet
Description
XEON 1.8G 35M 2011P 14CORE 75W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Microprocessors - 96MPXEB-1.8-35M20T - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
96MPXEB-1.8-35M20T
Embedded - Microprocessors 96MPXEB-1.8-35M20T
XEON 1.8G 35M 2011P 14CORE 75W

XEON 1.8G 35M 2011P 14CORE 75W

Supplier's Site Datasheet
Microprocessors - 96MPXEB-1.8-35M20T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
96MPXEB-1.8-35M20T
Microprocessors 96MPXEB-1.8-35M20T
Xeon E5-2648L v4 Microprocessor IC Broadwell 14 Core, 64-Bit 1.8GHz 2011-LGA

Xeon E5-2648L v4 Microprocessor IC Broadwell 14 Core, 64-Bit 1.8GHz 2011-LGA

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
96MPXEB-1.8-35M20T
Integrated Circuits (ICs) - Embedded - Microprocessors 96MPXEB-1.8-35M20T
IC MPU BROADWELL 1.8GHZ 2011LGA

IC MPU BROADWELL 1.8GHZ 2011LGA

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 96MPXEB-1.8-35M20T 96MPXEB-1.8-35M20T 96MPXEB-1.8-35M20T
Product Name Embedded - Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Microprocessor Family Xeon E5-2648L v4 Xeon E5-2648L v4 Xeon E5-2648L v4
Unlock Full Specs
to access all available technical data

Similar Products

AM1808 Sitara Processor - AM1808BZWT4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
7 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details