Advantech Embedded - Microprocessors 96MPXEB-1.7-20M20T

Description
XEON 1.7G 20M 2011P 8CORE 85W
Datasheet
Description
XEON 1.7G 20M 2011P 8CORE 85W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Microprocessors - 96MPXEB-1.7-20M20T - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
96MPXEB-1.7-20M20T
Embedded - Microprocessors 96MPXEB-1.7-20M20T
XEON 1.7G 20M 2011P 8CORE 85W

XEON 1.7G 20M 2011P 8CORE 85W

Supplier's Site Datasheet
Microprocessors - 96MPXEB-1.7-20M20T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
96MPXEB-1.7-20M20T
Microprocessors 96MPXEB-1.7-20M20T
Xeon E5-2609 v4 Microprocessor IC Broadwell 8 Core, 64-Bit 1.7GHz 2011-LGA

Xeon E5-2609 v4 Microprocessor IC Broadwell 8 Core, 64-Bit 1.7GHz 2011-LGA

Buy Now

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 96MPXEB-1.7-20M20T 96MPXEB-1.7-20M20T
Product Name Embedded - Microprocessors Microprocessors
Microprocessor Family Xeon E5-2609 v4 Xeon E5-2609 v4
Unlock Full Specs
to access all available technical data

Similar Products

DM3730 Digital Media Processor - DM3730CUS100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
Microcontrollers -  - Teledyne e2v Semiconductors
Teledyne e2v Semiconductors
Specs
Microprocessor Family , Qorivva 32 Bit MCU
Package Type P-BGA; Other; 516 PBGA
Clock Speed 264 MHz
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details