Advantech Microprocessors 96MPCM-1.8F5-1M4T

Description
Celeron 440 Mobile Microprocessor IC Yonah 1 Core, 32-Bit 1.86GHz 478-PGA
Description
Celeron 440 Mobile Microprocessor IC Yonah 1 Core, 32-Bit 1.86GHz 478-PGA
Datasheet
Datasheet Summary
Powered by GS/AI

The 96MPCM-1.8F5-1M4T is an Intel Celeron Mobile 440 microprocessor, featuring a clock speed of 1.86 GHz and a front-side bus (FSB) speed of 533 MHz. It is based on the Yonah architecture and is manufactured using a 65nm technology process. The processor includes a 1MB L2 cache and is compatible with chipsets such as 940GML, 945GM, and 945GME. It utilizes a PGA478 socket type and supports a thermal specification of up to 100°C. This product is RoHS compliant and is categorized as embedded. The launch date for this microprocessor was in the first quarter of 2006.

Datasheet Summary
Powered by GS/AI

The 96MPCM-1.8F5-1M4T is an Intel Celeron Mobile 440 microprocessor, featuring a clock speed of 1.86 GHz and a front-side bus (FSB) speed of 533 MHz. It is based on the Yonah architecture and is manufactured using a 65nm technology process. The processor includes a 1MB L2 cache and is compatible with chipsets such as 940GML, 945GM, and 945GME. It utilizes a PGA478 socket type and supports a thermal specification of up to 100°C. This product is RoHS compliant and is categorized as embedded. The launch date for this microprocessor was in the first quarter of 2006.

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 96MPCM-1.8F5-1M4T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
96MPCM-1.8F5-1M4T
Microprocessors 96MPCM-1.8F5-1M4T
Celeron 440 Mobile Microprocessor IC Yonah 1 Core, 32-Bit 1.86GHz 478-PGA

Celeron 440 Mobile Microprocessor IC Yonah 1 Core, 32-Bit 1.86GHz 478-PGA

Buy Now Datasheet
Embedded - Microprocessors - 96MPCM-1.8F5-1M4T - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
96MPCM-1.8F5-1M4T
Embedded - Microprocessors 96MPCM-1.8F5-1M4T
IC PROCESSOR CELERON M

IC PROCESSOR CELERON M

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 96MPCM-1.8F5-1M4T 96MPCM-1.8F5-1M4T
Product Name Microprocessors Embedded - Microprocessors
Data Bus 32-Bit; 1 Core, 32-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - AM5706BCBDJASR - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 538-LFBGA, FCBGA
View Details
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 64-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 1295 pin FC PBGA
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details