WD PURP 2TB 3.5" 5KRPM SATAIII 128MB
| Advantech | |
|---|---|
| Product Category | Hard Drives |
| Product Number | 96HD2TB-ST-WD5KA3 |
| Product Name | WD PURP 2TB 3.5" 5KRPM SATAIII 128MB |
| Device Type | Hard Drive |
| Interface | SATA III |
| Operating Temperature | 32 to 149 F (0 to 65 C) |
| Capacity | 2000 GB |
| Seek Time | 9.5 ms |