WD PURP 1TB 3.5" 5KRPM SATA3 64MB
| Advantech | |
|---|---|
| Product Category | Hard Drives |
| Product Number | 96HD1TB-ST-WD5KA2 |
| Product Name | WD PURP 1TB 3.5" 5KRPM SATA3 64MB |
| Device Type | Hard Drive |
| Interface | SATA III |
| Operating Temperature | 32 to 140 F (0 to 60 C) |
| Capacity | 1000 GB |
| Seek Time | 9.5 ms |