Advantech Memory IC and Storage Component 96FMCFI-2G-ET-AP4

Description
2G CF CARD CLS EXT TEMP UDMA4 Product overview: 96FMCFI-2G-ET-AP4 from Advantech is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory Cards. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 501-96FMCFI-2G-ET-AP 4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2G CF CARD CLS EXT TEMP UDMA4 Product overview: 96FMCFI-2G-ET-AP4 from Advantech is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory Cards. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 501-96FMCFI-2G-ET-AP 4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 501-96FMCFI-2G-ET-AP4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
501-96FMCFI-2G-ET-AP4
Memory IC and Storage Component 501-96FMCFI-2G-ET-AP4
2G CF CARD CLS EXT TEMP UDMA4 Product overview: 96FMCFI-2G-ET-AP4 from Advantech is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory Cards. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 501-96FMCFI-2G-ET-AP 4 can be used for catalog matching and distributor lookup.

2G CF CARD CLS EXT TEMP UDMA4 Product overview: 96FMCFI-2G-ET-AP4 from Advantech is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory Cards. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 501-96FMCFI-2G-ET-AP4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory Cards - 96FMCFI-2G-ET-AP4 - 858711-96FMCFI-2G-ET-AP4 - Win Source Electronics
Laguna Hills, CA, United States
Memory Cards - 96FMCFI-2G-ET-AP4
858711-96FMCFI-2G-ET-AP4
Memory Cards - 96FMCFI-2G-ET-AP4 858711-96FMCFI-2G-ET-AP4
Manufacturer: Advantech Corp Win Source Part Number: 858711-96FMCFI-2G-ET -AP4 Operating Temperature Range: -40°C ~ 85°C Features: Memory Card CompactFlash® 2GB - SLC Package: Bulk Part Status: Discontinued at Digi-Key Categories: Memory Cards ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8523.51.0000

Manufacturer: Advantech Corp
Win Source Part Number: 858711-96FMCFI-2G-ET-AP4
Operating Temperature Range: -40°C ~ 85°C
Features: Memory Card CompactFlash® 2GB - SLC
Package: Bulk
Part Status: Discontinued at Digi-Key
Categories: Memory Cards
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8523.51.0000

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 501-96FMCFI-2G-ET-AP4 858711-96FMCFI-2G-ET-AP4
Product Name Memory IC and Storage Component Memory Cards - 96FMCFI-2G-ET-AP4
Memory Category Flash; CompactFlash®
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - AS8FLC1M32A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 2020-CB867-80053 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Package Type Tray
View Details
3 suppliers