Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FANS AND BLOWERS (INDUSTRIAL)
ADVANTECH
1960058073N001 -- CPU & CHIP COOLERS
Advantech
CPU & Chip Coolers
1960058073N001
Description
CPU & Chip Coolers LGA2011 2U/4U 95W Cooler 102x71.2x62
Datasheet
Description
CPU & Chip Coolers LGA2011 2U/4U 95W Cooler 102x71.2x62
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
CPU & Chip Coolers
1960058073N001
CPU & Chip Coolers
1960058073N001
CPU & Chip Coolers LGA2011 2U/4U 95W Cooler 102x71.2x62
CPU & Chip Coolers LGA2011 2U/4U 95W Cooler 102x71.2x62
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Fans and Blowers (industrial)
Product Number
1960058073N001
Product Name
CPU & Chip Coolers
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Extractor Fans
2095811
Specs
Fan / Blower Diameter
6.3 inch (160 mm)
View Details
Petersen Products Co.
Stringer & Ventilator, Fan Assembly Briggs & Stratton Engine
938-9816
Specs
Applications / Use
HVAC
View Details
Vortec
Air Flow Amplifiers
Specs
Applications / Use
Materials Handling
Environment
Clean
Air Flow Rate
32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Hartzell Air Movement
Panel Fan
Series 02 & 09
Specs
Fan / Blower Diameter
12.0 to 60.0 inch (305 to 1524 mm)
Features
Wall
Static Pressure Range
0 to 2 in H2O (0.0 to 2.8 Torr)
View Details