Advantage Engineering, Inc. HE Series Heat Exchanger HE-5-45

Description
ADVANTAGE plate heat exchangers isolate tower water from the water in contact with your processing equipment to keep your processing equipment clean and maintenance to a minimum. ADVANTAGE plate heat exchangers consist of a number of stainless steel transfer plates that are held in place between a fixed plate and a movable pressure plate to form a complete unit. Each heat transfer plate has a gasket arrangement that provides two separate channel systems. The arrangement of the gaskets results in through flow in single channels, so that the primary and secondary media are in counter-current flow. The media cannot be mixed because of the gasket design. The plates are corrugated, which creates turbulence in the fluids as they flow through the unit. ADVANTAGE plate heat exchangers allow for plate cleaning without disconnecting process piping.
Datasheet
Description
ADVANTAGE plate heat exchangers isolate tower water from the water in contact with your processing equipment to keep your processing equipment clean and maintenance to a minimum. ADVANTAGE plate heat exchangers consist of a number of stainless steel transfer plates that are held in place between a fixed plate and a movable pressure plate to form a complete unit. Each heat transfer plate has a gasket arrangement that provides two separate channel systems. The arrangement of the gaskets results in through flow in single channels, so that the primary and secondary media are in counter-current flow. The media cannot be mixed because of the gasket design. The plates are corrugated, which creates turbulence in the fluids as they flow through the unit. ADVANTAGE plate heat exchangers allow for plate cleaning without disconnecting process piping.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HE Series Heat Exchanger - HE-5-45 - Advantage Engineering, Inc.
Greenwood, IN, USA
HE Series Heat Exchanger
HE-5-45
HE Series Heat Exchanger HE-5-45
ADVANTAGE plate heat exchangers isolate tower water from the water in contact with your processing equipment to keep your processing equipment clean and maintenance to a minimum. ADVANTAGE plate heat exchangers consist of a number of stainless steel transfer plates that are held in place between a fixed plate and a movable pressure plate to form a complete unit. Each heat transfer plate has a gasket arrangement that provides two separate channel systems. The arrangement of the gaskets results in through flow in single channels, so that the primary and secondary media are in counter-current flow. The media cannot be mixed because of the gasket design. The plates are corrugated, which creates turbulence in the fluids as they flow through the unit. ADVANTAGE plate heat exchangers allow for plate cleaning without disconnecting process piping.

ADVANTAGE plate heat exchangers isolate tower water from the water in contact with your processing equipment to keep your processing equipment clean and maintenance to a minimum.

ADVANTAGE plate heat exchangers consist of a number of stainless steel transfer plates that are held in place between a fixed plate and a movable pressure plate to form a complete unit. Each heat transfer plate has a gasket arrangement that provides two separate channel systems.

The arrangement of the gaskets results in through flow in single channels, so that the primary and secondary media are in counter-current flow.

The media cannot be mixed because of the gasket design. The plates are corrugated, which creates turbulence in the fluids as they flow through the unit.

ADVANTAGE plate heat exchangers allow for plate cleaning without disconnecting process piping.

Supplier's Site Datasheet

Technical Specifications

  Advantage Engineering, Inc.
Product Category Heat Exchangers
Product Number HE-5-45
Product Name HE Series Heat Exchanger
Application / Industry Heat Exchangers can be used for a variety of process applications
Technology Plate
Liquid Flow Rate 135.0 to ? GPM (511.4 to ? L/min)
Primary Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Water-to-Air Heat Exchanger -  - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Technology Air-Cooled
Type Electric Fan
Working Pressure 45 psi (31.67 m H2O)
View Details
Steelfin Coil Heat Exchangers -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Application / Industry HVAC
Technology ShellTube
Type U-tube
View Details
Oil/Water Safety Heat Exchanger - BAMCNZSC - jbj Techniques Limited
Specs
Application / Industry Oil Heating / Cooling
View Details