Advantage Engineering, Inc. HE Series Heat Exchanger HE-5-405

Description
ADVANTAGE plate heat exchangers isolate tower water from the water in contact with your processing equipment to keep your processing equipment clean and maintenance to a minimum. ADVANTAGE plate heat exchangers consist of a number of stainless steel transfer plates that are held in place between a fixed plate and a movable pressure plate to form a complete unit. Each heat transfer plate has a gasket arrangement that provides two separate channel systems. The arrangement of the gaskets results in through flow in single channels, so that the primary and secondary media are in counter-current flow. The media cannot be mixed because of the gasket design. The plates are corrugated, which creates turbulence in the fluids as they flow through the unit. ADVANTAGE plate heat exchangers allow for plate cleaning without disconnecting process piping.
Datasheet
Description
ADVANTAGE plate heat exchangers isolate tower water from the water in contact with your processing equipment to keep your processing equipment clean and maintenance to a minimum. ADVANTAGE plate heat exchangers consist of a number of stainless steel transfer plates that are held in place between a fixed plate and a movable pressure plate to form a complete unit. Each heat transfer plate has a gasket arrangement that provides two separate channel systems. The arrangement of the gaskets results in through flow in single channels, so that the primary and secondary media are in counter-current flow. The media cannot be mixed because of the gasket design. The plates are corrugated, which creates turbulence in the fluids as they flow through the unit. ADVANTAGE plate heat exchangers allow for plate cleaning without disconnecting process piping.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HE Series Heat Exchanger - HE-5-405 - Advantage Engineering, Inc.
Greenwood, IN, USA
HE Series Heat Exchanger
HE-5-405
HE Series Heat Exchanger HE-5-405
ADVANTAGE plate heat exchangers isolate tower water from the water in contact with your processing equipment to keep your processing equipment clean and maintenance to a minimum. ADVANTAGE plate heat exchangers consist of a number of stainless steel transfer plates that are held in place between a fixed plate and a movable pressure plate to form a complete unit. Each heat transfer plate has a gasket arrangement that provides two separate channel systems. The arrangement of the gaskets results in through flow in single channels, so that the primary and secondary media are in counter-current flow. The media cannot be mixed because of the gasket design. The plates are corrugated, which creates turbulence in the fluids as they flow through the unit. ADVANTAGE plate heat exchangers allow for plate cleaning without disconnecting process piping.

ADVANTAGE plate heat exchangers isolate tower water from the water in contact with your processing equipment to keep your processing equipment clean and maintenance to a minimum.

ADVANTAGE plate heat exchangers consist of a number of stainless steel transfer plates that are held in place between a fixed plate and a movable pressure plate to form a complete unit. Each heat transfer plate has a gasket arrangement that provides two separate channel systems.

The arrangement of the gaskets results in through flow in single channels, so that the primary and secondary media are in counter-current flow.

The media cannot be mixed because of the gasket design. The plates are corrugated, which creates turbulence in the fluids as they flow through the unit.

ADVANTAGE plate heat exchangers allow for plate cleaning without disconnecting process piping.

Supplier's Site Datasheet

Technical Specifications

  Advantage Engineering, Inc.
Product Category Heat Exchangers
Product Number HE-5-405
Product Name HE Series Heat Exchanger
Application / Industry Heat Exchangers can be used for a variety of process applications
Technology Plate
Liquid Flow Rate 1215.0 to ? GPM (4602.3 to ? L/min)
Primary Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Oil-air Cooler - MACN - jbj Techniques Limited
jbj Techniques Limited
Specs
Application / Industry Marine; Oil Heating / Cooling
Technology Air-Cooled
Type Electric Fan
View Details
Micro Channel Small Liquid Cold Plate -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
Specs
Application / Industry Electronic or Power Supply Cooling
Primary Material Aluminum
View Details
Water-to-Air Heat Exchanger -  - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Technology Air-Cooled
Type Electric Fan
Working Pressure 45 psi (31.67 m H2O)
View Details
AdvancAir -  - Air Innovations LLC
Air Innovations LLC
Specs
Application / Industry Aerospace / Aviation; Chemical Processing; Food or Beverage Processing; HVAC; Marine; Oil Heating / Cooling; Custom
Technology Air-Cooled; Water-Cooled
Temperature Range 0 to 100 F (-18 to 38 C)
View Details