Advantage Engineering, Inc. HE Series Heat Exchanger HE-5-315

Description
ADVANTAGE plate heat exchangers isolate tower water from the water in contact with your processing equipment to keep your processing equipment clean and maintenance to a minimum. ADVANTAGE plate heat exchangers consist of a number of stainless steel transfer plates that are held in place between a fixed plate and a movable pressure plate to form a complete unit. Each heat transfer plate has a gasket arrangement that provides two separate channel systems. The arrangement of the gaskets results in through flow in single channels, so that the primary and secondary media are in counter-current flow. The media cannot be mixed because of the gasket design. The plates are corrugated, which creates turbulence in the fluids as they flow through the unit. ADVANTAGE plate heat exchangers allow for plate cleaning without disconnecting process piping.
Datasheet
Description
ADVANTAGE plate heat exchangers isolate tower water from the water in contact with your processing equipment to keep your processing equipment clean and maintenance to a minimum. ADVANTAGE plate heat exchangers consist of a number of stainless steel transfer plates that are held in place between a fixed plate and a movable pressure plate to form a complete unit. Each heat transfer plate has a gasket arrangement that provides two separate channel systems. The arrangement of the gaskets results in through flow in single channels, so that the primary and secondary media are in counter-current flow. The media cannot be mixed because of the gasket design. The plates are corrugated, which creates turbulence in the fluids as they flow through the unit. ADVANTAGE plate heat exchangers allow for plate cleaning without disconnecting process piping.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HE Series Heat Exchanger - HE-5-315 - Advantage Engineering, Inc.
Greenwood, IN, USA
HE Series Heat Exchanger
HE-5-315
HE Series Heat Exchanger HE-5-315
ADVANTAGE plate heat exchangers isolate tower water from the water in contact with your processing equipment to keep your processing equipment clean and maintenance to a minimum. ADVANTAGE plate heat exchangers consist of a number of stainless steel transfer plates that are held in place between a fixed plate and a movable pressure plate to form a complete unit. Each heat transfer plate has a gasket arrangement that provides two separate channel systems. The arrangement of the gaskets results in through flow in single channels, so that the primary and secondary media are in counter-current flow. The media cannot be mixed because of the gasket design. The plates are corrugated, which creates turbulence in the fluids as they flow through the unit. ADVANTAGE plate heat exchangers allow for plate cleaning without disconnecting process piping.

ADVANTAGE plate heat exchangers isolate tower water from the water in contact with your processing equipment to keep your processing equipment clean and maintenance to a minimum.

ADVANTAGE plate heat exchangers consist of a number of stainless steel transfer plates that are held in place between a fixed plate and a movable pressure plate to form a complete unit. Each heat transfer plate has a gasket arrangement that provides two separate channel systems.

The arrangement of the gaskets results in through flow in single channels, so that the primary and secondary media are in counter-current flow.

The media cannot be mixed because of the gasket design. The plates are corrugated, which creates turbulence in the fluids as they flow through the unit.

ADVANTAGE plate heat exchangers allow for plate cleaning without disconnecting process piping.

Supplier's Site Datasheet

Technical Specifications

  Advantage Engineering, Inc.
Product Category Heat Exchangers
Product Number HE-5-315
Product Name HE Series Heat Exchanger
Application / Industry Heat Exchangers can be used for a variety of process applications
Technology Plate
Liquid Flow Rate 945.0 to ? GPM (3579.5 to ? L/min)
Primary Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Brazed Plate Heat Exchanger - SPB & SPBT - jbj Techniques Limited
Specs
Technology Plate
Type Brazed
Working Pressure 450 psi (316 m H2O)
View Details
Steelfin Coil Heat Exchangers -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Application / Industry HVAC
Technology ShellTube
Type U-tube
View Details
Plate Heat Exchangers - 1694404 - RS Components, Ltd.
Specs
Technology Plate
Primary Material Copper or Copper Alloy
Number of Tubes / Plates / Fans 1
View Details
Liquid Cold Plate -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
Specs
Application / Industry Electronic or Power Supply Cooling
Primary Material Aluminum
View Details