Advanced Torque Products, LLC Hand-Held Torque Wrench ATPHD75-375

Description
Advanced Torque Products is dedicated to manufacturing accurate, lightweight torquing systems to the aerospace, marine, land turbine, industrial, automotive and commercial sectors. Our wide selection of digitally controlled torque wrenches provides measurement data in Ft/Lbs, In/Lbs, N/M, K/G or custom units with a high degree of accuracy and precision. Our complete product line is interchangeable and can interface with our existing tooling.
Description
Advanced Torque Products is dedicated to manufacturing accurate, lightweight torquing systems to the aerospace, marine, land turbine, industrial, automotive and commercial sectors. Our wide selection of digitally controlled torque wrenches provides measurement data in Ft/Lbs, In/Lbs, N/M, K/G or custom units with a high degree of accuracy and precision. Our complete product line is interchangeable and can interface with our existing tooling.

Suppliers

Company
Product
Description
Supplier Links
Hand-Held Torque Wrench - ATPHD75-375 - Advanced Torque Products, LLC
Newington, CT, USA
Hand-Held Torque Wrench
ATPHD75-375
Hand-Held Torque Wrench ATPHD75-375
Advanced Torque Products is dedicated to manufacturing accurate, lightweight torquing systems to the aerospace, marine, land turbine, industrial, automotive and commercial sectors. Our wide selection of digitally controlled torque wrenches provides measurement data in Ft/Lbs, In/Lbs, N/M, K/G or custom units with a high degree of accuracy and precision. Our complete product line is interchangeable and can interface with our existing tooling.

Advanced Torque Products is dedicated to manufacturing accurate, lightweight torquing systems to the aerospace, marine, land turbine, industrial, automotive and commercial sectors. Our wide selection of digitally controlled torque wrenches provides measurement data in Ft/Lbs, In/Lbs, N/M, K/G or custom units with a high degree of accuracy and precision. Our complete product line is interchangeable and can interface with our existing tooling.

Supplier's Site

Technical Specifications

  Advanced Torque Products, LLC
Product Category Wrenches
Product Number ATPHD75-375
Product Name Hand-Held Torque Wrench
Type Torque
Drive Size 0.3750 inch (9.52 mm)
Wrench Length 15.94 inch (405 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
SSHW Series 3 in. Size Single Side Hex Wrench|Master File - SSHW300 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 3 inch (76.2 mm)
Wrench Weight 3.13 lbs (1.42 kg)
View Details
Torque Wrenches - 1750839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Torque
Drive Type Specialty/Other; Square
Drive Size 0.5000 inch (12.7 mm)
View Details
Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details