These Wrenches were designed as an extension to our 'Professional' range of Torque Wrenches, Models 60 - 330 and so have the same high quality and accuracy.
| Advanced Torque Products, LLC | |
|---|---|
| Product Category | Wrenches |
| Product Number | ATPHD1100-100 |
| Product Name | Hand-Held Torque Wrench |
| Type | Torque |
| Drive Size | 0.7500 inch (19.05 mm) |
| Wrench Length | 61.8 inch (1570 mm) |